EN
  • EN
  • DE

MIC5313-G4YMT-TR

Part No MIC5313-G4YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/1.2V 0.3A 10TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V, 1.8V
Dropout Voltage-Max 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 12μA
PSRR 65dB to 40dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-TMLF (2x2)
Win Source Part Number 1077030-MIC5313-G4YMT-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5313-G4YMT-TR CAD Model

Description

Microchip Technology MIC5313-G4YMT-TR

The MIC5313-G4YMT-TR is a high-performance, dual Low Dropout Regulator (LDO) integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This component is specifically engineered to deliver a stable and reliable power supply for advanced electronic applications, making it an ideal choice for designers looking to enhance their system's power management capabilities.

Key Features:

  • Output Voltage: The MIC5313-G4YMT-TR offers dual outputs with high accuracy, which are critical for powering sensitive analog and digital circuits.
  • Low Dropout: With its low dropout voltage, the device can maintain regulation with minimal difference between the input and output voltages, improving efficiency and battery life in portable applications.
  • High Current Capability: The LDO can deliver up to 300mA of output current for each channel, sufficient for a wide range of applications.
  • Thermal Shutdown Protection: The device includes an integrated thermal shutdown feature that protects it from overheating, ensuring reliable operation under varying conditions.
  • Current Limit Protection: Built-in current limit protection safeguards the device and the load from damage due to excessive current draw.

Applications:

The MIC5313-G4YMT-TR is versatile and can be used in a multitude of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • Other Battery-Powered Devices

Package and Availability:

The device is offered in a compact, lead-free 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. The MIC5313-G4YMT-TR is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes, and ensuring efficient handling and placement during board assembly.

With its combination of dual-channel output, low dropout voltage, and robust protection features, the MIC5313-G4YMT-TR from Microchip Technology is a reliable and efficient solution for advanced power management requirements in modern electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess