EN
  • EN
  • DE

MIC5319-2.5YML-TR

Part No MIC5319-2.5YML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.5A 6MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.4V @ 500mA
Output Current 500mA
Operating Supply Current 150μA
PSRR 70dB to 60dB (1kHz to 10kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.2V @ 500mA
Mounting SMD (SMT)
Case / Package 6-MLF (2x2)
Win Source Part Number 101495-MIC5319-2.5YML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5319-2.5YML-TR CAD Model

Description

Product Overview: MIC5319-2.5YML-TR

The MIC5319-2.5YML-TR is a high-performance, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output of 2.5 volts. This regulator is an ideal choice for applications requiring a low voltage power supply with minimal power loss. It is commonly used in battery-powered devices, portable electronics, and other applications where energy efficiency is critical.

Key Features

  • High Accuracy: The MIC5319-2.5YML-TR provides a precise 2.5V output with tight load and line regulation, ensuring stable operation for sensitive electronic components.
  • Low Dropout: With a low dropout voltage, this LDO regulator operates efficiently even when the input voltage is close to the output voltage, reducing power dissipation and extending battery life in portable applications.
  • High Output Current: Capable of supplying up to 500mA of output current, this device can support a wide range of loads, making it versatile for various uses.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Current Limit Protection: The MIC5319 also includes current limit protection to safeguard the regulator and the load from excessive currents.

Applications

  • Mobile Phones
  • Handheld GPS Devices
  • Portable Media Players
  • Wireless Modules
  • Digital Cameras

Package and Availability

The MIC5319-2.5YML-TR comes in a compact, lead-free 6-pin MLF® package, making it easy to integrate into space-constrained designs. Its surface-mount technology (SMT) package is suitable for automated assembly processes, and the product is available in tape and reel format (denoted by the TR suffix), facilitating efficient handling and manufacturing.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. Customers can expect robust support for the MIC5319-2.5YML-TR, including comprehensive technical documentation, application notes, and responsive customer service. Whether you're developing a new product or optimizing an existing one, the MIC5319-2.5YML-TR offers a reliable power management solution that meets the stringent requirements of today's electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4095 $57.8280
59+ $1.9771 $116.6489
91+ $1.9152 $174.2832
125+ $1.8535 $231.6875
162+ $1.7918 $290.2716
216+ $1.6064 $346.9824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess