MIC2212-2.8/2.8BML Dual LDO from Microchip Technology
The MIC2212-2.8/2.8BML is a high-performance, dual low-dropout linear regulator (LDO) integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This dual LDO offers two independently controlled output voltages, both fixed at 2.8V, which makes it an ideal choice for providing stable power to sensitive electronic components.
With its low dropout voltage, the MIC2212 ensures efficient operation even when the input voltage is very close to the output voltage, thereby extending battery life in portable applications. Each output is capable of delivering up to 150mA of current, which is suitable for a wide range of applications including RF power amplifiers, handheld devices, and other portable electronics.
The device is equipped with a range of protective features that safeguard the electronic system it serves. These include thermal shutdown, which prevents damage from overheating, and current limit protection, which prevents excessive current draw that could lead to device failure. Additionally, the MIC2212 offers low quiescent current, further enhancing its suitability for battery-powered applications where power conservation is critical.
The MIC2212-2.8/2.8BML comes in a small 10-pin 3mm x 3mm MLF® package, which allows for a compact footprint on the PCB. This makes it an excellent choice for space-constrained applications. The device also features a fast transient response, which helps to maintain output stability during rapid changes in load, such as when a device switches from standby to full operation.
Overall, the MIC2212-2.8/2.8BML from Microchip Technology is a reliable and efficient solution for applications requiring dual regulated voltages with minimal power loss. Its combination of performance, protective features, and compact size makes it a versatile component for designers looking to optimize their power management systems.