EN
  • EN
  • DE

MIC5321-MFYML-TR

Part No MIC5321-MFYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V/2.8V 6MLF / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-MLF® (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V, 2.8V
Voltage Dropout (Max) 0.1V @ 150mA, 0.1V @ 150mA
Current - Output 150mA, 150mA
Current - Quiescent (Iq) 190 µA
PSRR 75dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad, 6-MLF®
Supplier Device Package 6-MLF® (1.6x1.6)
Base Product Number MIC5321
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC5321MFYMLTR,MIC5321-MFYML TR,576-1570-1,576-1570-2,576-1570-6
Standard Package 5,000
Win Source Part Number 1078819-MIC5321-MFYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5321-MFYML-TR CAD Model

Description

Product Overview: MIC5321-MFYML-TR from Microchip Technology

The MIC5321-MFYML-TR is a high-performance, dual-output Low Dropout Regulator (LDO) offered by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is designed to provide a stable and reliable power supply for advanced electronic applications, including portable devices, wireless communication equipment, and digital consumer electronics.

Key Features

  • Dual-Output Capability: The MIC5321 provides two independent output voltages from a single input, which helps to reduce the number of components in a system, saving space and cost.
  • High Output Accuracy: This LDO offers high output voltage accuracy, which is critical for powering sensitive analog and digital circuits that require precise voltage levels to operate optimally.
  • Low Dropout Voltage: With its low dropout voltage, the MIC5321 can continue to provide a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
  • Thermal Shutdown and Current Limit Protection: The device includes built-in safety features such as thermal shutdown and current limit protection to safeguard the LDO and the system it powers from damage due to overheating or overcurrent conditions.
  • Power Good (PG) Output: The MIC5321 comes with a Power Good output indicator, which provides a signal when the output voltage is within its nominal range, ensuring reliable system startup and operation.

Applications

The versatility of the MIC5321-MFYML-TR makes it suitable for a wide range of applications. It is particularly beneficial in scenarios where space is at a premium and high power integrity is essential. Some common applications include:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras and Video Cameras
  • Handheld Gaming Consoles

Package and Availability

The MIC5321-MFYML-TR is available in a small 10-pin 2x2mm MLF® package, which is ideal for space-constrained applications. This product is also provided in tape and reel packaging, denoted by the 'TR' suffix, facilitating efficient assembly for high-volume production. As a testament to Microchip Technology's commitment to quality, the MIC5321 LDO is designed to meet the stringent requirements of today's advanced electronic systems.

For detailed specifications and application support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess