EN
  • EN
  • DE

MIC5330-MGYML-TR

Part No MIC5330-MGYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/1.8V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.8V
Dropout Voltage-Max 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 120μA to 200μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 1.8V
Voltage - Dropout (Typical) 0.075V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 111387-MIC5330-MGYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5330-MGYML-TR CAD Model

Description

Product Overview: MIC5330-MGYML-TR from Microchip Technology

The MIC5330-MGYML-TR is a high-performance, dual Low-Dropout Regulator (LDO) integrated circuit designed and manufactured by Microchip Technology. It is specifically engineered to deliver a stable and clean power supply in a variety of electronic applications. This LDO is capable of providing up to 150mA of output current from each of its two independent output channels, making it an ideal solution for powering sensitive analog and digital circuits.

This product comes in a highly compact 1.2mm x 1.6mm 6-pin MLF® package, which is ideal for space-constrained applications. The MIC5330-MGYML-TR operates over a wide input voltage range from 2.7V to 5.5V, allowing it to be used with common power rails and battery-operated devices. Each output is individually adjustable, giving designers the flexibility to set the output voltage to a value that matches the requirements of the specific application, within a range of 1.5V to 3.6V.

One of the key features of the MIC5330-MGYML-TR is its low dropout voltage, which ensures efficient operation even when the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in battery-powered applications where maximizing battery life is crucial. Additionally, the device boasts excellent transient response and low noise performance, which are essential for maintaining power integrity in sensitive RF and precision analog applications.

The MIC5330-MGYML-TR also includes several protective features to ensure reliable operation under adverse conditions. These features include thermal shutdown, which protects the device from overheating, and current limit protection to prevent damage from overcurrent conditions. Moreover, the LDO is fully RoHS compliant and lead-free, aligning with environmental standards and regulations.

In summary, the MIC5330-MGYML-TR from Microchip Technology is a versatile and reliable dual LDO that offers precision, low dropout, and high efficiency, making it suitable for a wide range of applications including portable devices, wireless communication equipment, and digital electronics. Its small footprint and comprehensive protection features make it an excellent choice for designers looking for a power management solution that combines performance with space efficiency.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4347 $64.5615
100+ $1.1772 $117.7200
155+ $1.1404 $176.7620
210+ $1.1036 $231.7560
275+ $1.0669 $293.3975
365+ $0.9565 $349.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,520 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess