EN
  • EN
  • DE

MIC5330-MKYML-TR

Part No MIC5330-MKYML-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V/2.6V 0.3A 8MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.6V, 2.8V
Dropout Voltage-Max 0.2V @ 300mA, 0.2V @ 300mA
Output Current 300mA, 300mA
Operating Supply Current 120μA to 200μA
PSRR 70dB to 65dB (1kHz to 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V, 2.6V
Voltage - Dropout (Typical) 0.075V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MLF (2x2)
Win Source Part Number 110648-MIC5330-MKYML-TR
Ultra Librarian 3D Model Ultra Librarian MIC5330-MKYML-TR CAD Model

Description

MIC5330-MKYML-TR: A High-Performance Dual LDO from Microchip Technology

The MIC5330-MKYML-TR is a state-of-the-art dual linear voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-performance Low Dropout (LDO) regulator is specifically engineered to deliver a stable and reliable power supply for advanced electronic applications, ensuring optimal performance and efficiency.

The MIC5330-MKYML-TR offers two independently controlled output channels, each capable of delivering up to 150mA of continuous current. This makes it an ideal choice for powering sensitive analog and digital circuits that require separate power domains. The device operates over a wide input voltage range from 2.7V to 5.5V, accommodating a variety of power sources and enabling its use in a diverse range of applications.

One of the key features of the MIC5330-MKYML-TR is its ultra-low dropout voltage, which allows the regulator to maintain a stable output voltage even when the input-to-output voltage differential is minimal. This low dropout characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of available battery voltage is crucial.

The LDO also boasts excellent transient response and low output noise, making it suitable for noise-sensitive applications such as RF and precision analog circuits. Furthermore, the MIC5330-MKYML-TR incorporates thermal shutdown and current limit protection features to safeguard the device and the downstream components from damage due to overheating or overcurrent conditions.

Available in a compact 2mm x 2mm thin MLF® package, the MIC5330-MKYML-TR is designed for space-constrained applications. The small footprint and low profile of the package allow for high-density board layouts, which is essential for modern portable electronics.

With its high accuracy, low power consumption, and robust protection features, the MIC5330-MKYML-TR from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their power management solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess