EN
  • EN
  • DE

MIC5335-OFYMT-TR

Part No MIC5335-OFYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V/2.9V 6TMLF / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-TMLF® (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.5V, 2.9V
Voltage Dropout (Max) 0.2V @ 300mA, 0.2V @ 300mA
Current - Output 300mA, 300mA
Current - Quiescent (Iq) 125 µA
Current - Supply (Max) 220 µA
PSRR 65dB ~ 45dB (1kHz ~ 20kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 6-UFDFN Exposed Pad, 6-TMLF®
Supplier Device Package 6-TMLF® (1.6x1.6)
Base Product Number MIC5335
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC5335-OFYMT TR-ND,576-4587-6,MIC5335-OFYMTTR-ND,MIC5335-OFYMT TR,MIC5335-OFYMTTR,576-4587-1,576-4587-2
Standard Package 5,000
Win Source Part Number 1317023-MIC5335-OFYMT-TR
Ultra Librarian 3D Model Ultra Librarian MIC5335-OFYMT-TR CAD Model

Description

Product Overview: MIC5335-OFYMT-TR by Microchip Technology

The MIC5335-OFYMT-TR is a high-performance, dual linear voltage regulator integrated circuit designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision-engineered component is specifically tailored to meet the stringent power management requirements of today's advanced electronic devices.

Key Features

  • Dual Output: The MIC5335-OFYMT-TR features two independently regulated output voltages, providing versatile power supply solutions for multi-rail systems.
  • High Accuracy: This regulator maintains high accuracy, ensuring reliable performance and stability for sensitive applications.
  • Low Dropout: Designed with a low dropout voltage, it efficiently regulates output even when the supply voltage is close to the output voltage, maximizing battery life in portable devices.
  • Power Saving: It includes a power-saving mode that reduces quiescent current, making it an excellent choice for battery-powered applications.
  • Thermal Protection: The device incorporates over-temperature protection to safeguard against excessive heat conditions that could compromise the performance and longevity of the regulator.
  • Small Footprint: The compact form factor of the 8-lead, 2x2mm Thin DFN package allows for high-density circuit board layouts, saving valuable space in space-constrained applications.

Applications

The versatility of the MIC5335-OFYMT-TR makes it suitable for a wide range of applications. It is particularly well-suited for portable electronic devices where power efficiency and space constraints are critical considerations. Typical applications include smartphones, tablets, digital cameras, and other personal electronics. It is also ideal for powering microcontrollers, analog-to-digital converters, and other sensitive components in embedded systems.

Quality and Reliability

Microchip Technology's commitment to quality and reliability is evident in the MIC5335-OFYMT-TR. The device is designed to meet stringent industry standards, ensuring consistent performance and a long operational lifespan. It is available in tape and reel packaging, making it suitable for automated assembly processes, and is fully RoHS compliant, adhering to environmental regulations.

You May Also Be Interested in

Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess