EN
  • EN
  • DE

MIC5355-G4YMME-TR

Part No MIC5355-G4YMME-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.2V1.8V 0.5A/0.5A 8-Pin MSOP EP T/R / IC REG LDO 3.3V 0.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 1.2V, 1.8V
Voltage Dropout (Maximum) 0.8V @ 500mA, 0.8V @ 500mA
Output Current 500mA, 500mA
Operating Supply Current 0.53μA ~ 200μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 788758-MIC5355-G4YMME-TR
Popularity Medium
Supply and Demand Status Limited
Family Name MIC5335
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC5355-G4YMME-TR CAD Model

Description

The MIC5355-G4YMME-TR from Microchip Technology is a highly efficient, low dropout (LDO) voltage regulator with advanced features to provide stable and reliable power supply in a wide range of applications. Designed for space-constrained and noise-sensitive electronics, this LDO regulator offers a compact solution without compromising performance.

Key Features

  • Output Voltage: This voltage regulator provides a fixed output voltage, ensuring a stable and precise supply for critical components.
  • High Accuracy: With excellent line and load regulation, the MIC5355-G4YMME-TR maintains a consistent output even under varying input conditions and load demands.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a regulated output voltage even when the input-to-output voltage differential is minimal, making it ideal for battery-powered devices.
  • Thermal Protection: Integrated thermal shutdown protection safeguards the device and the system it powers from damage due to overheating.
  • Current Limiting: Built-in current limit circuitry provides additional protection against excessive current draw which can occur during fault conditions.
  • Package: The device is available in a compact, surface-mount package, making it suitable for use in portable electronics where space is at a premium.

Applications

The MIC5355-G4YMME-TR is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras
  • Other Portable/Battery-Powered Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MIC5355-G4YMME-TR is manufactured to the highest standards, ensuring that it meets the rigorous demands of modern electronic devices. With Microchip's reputation for producing durable and dependable components, you can trust this LDO voltage regulator to power your application reliably over its operational lifespan.

Whether you're designing a new device or looking to improve the power efficiency of an existing system, the MIC5355-G4YMME-TR from Microchip Technology is an excellent choice for a wide range of power management solutions.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7886 $59.1450
180+ $0.6472 $116.4960
280+ $0.6269 $175.5320
385+ $0.6068 $233.6180
495+ $0.5865 $290.3175
660+ $0.5259 $347.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess