EN
  • EN
  • DE

MIC5355-S4YMME

Part No MIC5355-S4YMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/1.2V 0.5A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.2V, 3.3V
Dropout Voltage-Max 0.8V @ 500mA, 0.8V @ 500mA
Output Current 500mA, 500mA
Operating Supply Current 0.53μA to 200μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 1077112-MIC5355-S4YMME
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5355-S4YMME CAD Model

Description

The MIC5355-S4YMME is a high-performance, dual LDO (Low Dropout Regulator) integrated circuit designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision voltage regulator is engineered to deliver a stable and accurate power supply, making it an ideal choice for a wide range of applications, including portable devices, wireless communication, and digital electronics.

Key Features

  • Output Voltage: The device offers dual outputs with high accuracy voltage regulation, ensuring stable operation for sensitive components.
  • Low Dropout: The low dropout feature allows the regulator to continue delivering a regulated output voltage even when the input-to-output differential is very small, maximizing efficiency.
  • High PSRR: High Power Supply Rejection Ratio (PSRR) minimizes changes in output voltage caused by variations in input voltage, which is crucial for maintaining performance in noisy environments.
  • Low Quiescent Current: It provides excellent efficiency with a low quiescent current, making it suitable for battery-powered applications where power conservation is critical.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of both the MIC5355-S4YMME and the end product.
  • Current Limit Protection: The current limit protection guards against overcurrent conditions, preventing damage to the device and the system it powers.

Applications

  • Mobile Phones and PDAs
  • Portable Media Players
  • Wireless LAN Devices
  • GPS Receivers
  • Digital Cameras

Product Specifications

The MIC5355-S4YMME is available in a compact 8-pin 2x2mm MLF® package, offering a space-saving solution for modern electronic designs. Its operating temperature range is from -40°C to +125°C, catering to a broad spectrum of environmental conditions.

Conclusion

With its combination of dual outputs, low dropout, high PSRR, low quiescent current, and robust protection features, the MIC5355-S4YMME from Microchip Technology represents a versatile and reliable power management solution. Its compact size and comprehensive specifications make it a top choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess