EN
  • EN
  • DE

MIC5356-JGYMME

Part No MIC5356-JGYMME
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Dual 500mA μCap Low Dropout, Micropower Linear Regulator | IC REG LINEAR 1.8V/2.5V 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Number of Regulators 2
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V, 2.5V
Maximum Dropout Voltage 0.8V at 500mA, 0.8V at 500mA
Output Current 500mA, 500mA
Current - Quiescent (Iq) 0.53μA
Maximum Supply Current 200μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Family Part Number MIC5356
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Win Source Part Number 1223177-MIC5356-JGYMME
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5356-JGYMME CAD Model

Description

The MIC5356-JGYMME is an advanced, highly efficient dual Low-Dropout Regulator (LDO) designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This LDO is specifically crafted to meet the demanding power management requirements of modern electronic devices.

Key Features

  • Output Voltage: The MIC5356-JGYMME provides a stable output voltage, ensuring reliable operation of the connected device.
  • Low-Dropout: Its low-dropout feature allows for efficient operation even when the input voltage is very close to the output voltage, minimizing power loss and enhancing battery life in portable applications.
  • Dual Channel: With two independent regulated outputs, this device can simultaneously support different voltage requirements, making it versatile for multi-voltage systems.
  • High Accuracy: The output voltage accuracy of this LDO ensures that the connected components receive a precise voltage, which is critical for sensitive applications.
  • Thermal Protection: It includes built-in thermal shutdown protection that safeguards the device and its load from damage due to excessive heat.
  • Current Limiting: The current limiting feature protects against overcurrent conditions, which could otherwise lead to device failure.
  • Package: The MIC5356-JGYMME comes in a compact, lead-free package that is suitable for space-constrained applications.

Applications

The versatility of the MIC5356-JGYMME makes it ideal for a wide range of applications, including:

  • Mobile Phones and Smart Devices
  • Wireless LAN and Bluetooth Modules
  • Portable Media Players
  • Digital Cameras and Video Recorders
  • GPS Devices
  • Other Battery-Powered Devices

Conclusion

The MIC5356-JGYMME from Microchip Technology is an excellent choice for designers looking for a dual-channel LDO that offers high performance, reliability, and efficiency. Its advanced features ensure the smooth operation of complex electronic systems while providing the necessary protections to extend the life and functionality of the end product.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8006 $60.0450
180+ $0.6569 $118.2420
275+ $0.6364 $175.0100
380+ $0.6158 $234.0040
490+ $0.5953 $291.6970
650+ $0.5338 $346.9700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess