EN
  • EN
  • DE

MIC5370-SSYMT-TR

Part No MIC5370-SSYMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V3.3V 0.15A/0.15A 6-Pin TDFN EP T/R / IC REG LDO 3.3V 0.15A 6TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Voltage Input MAX 5.5V
Output Voltage 3.3V, 3.3V
Voltage Dropout (Maximum) 0.31V @ 150mA, 0.31V @ 150mA
Output Current 150mA, 150mA
Operating Supply Current 45μA ~ 85μA
PSRR 60dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-UFDFN Exposed Pad, 6-TMLF
Manufacturer Package 6-TMLF (1.6x1.6)
Win Source Part Number 788768-MIC5370-SSYMT-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC5370
Introduction Date September 30, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MIC5370-SSYMT-TR CAD Model

Description

Product Overview: MIC5370-SSYMT-TR by Microchip Technology

The MIC5370-SSYMT-TR is a high-performance, dual LDO (Low Drop-Out) regulator, meticulously engineered by Microchip Technology to deliver exceptional voltage regulation and stability. Designed for advanced portable electronic applications, this component is a perfect solution for systems requiring dual power domains with independent control.

Key Features

  • Dual Independent LDOs: The MIC5370 features two independent LDO regulators that can supply up to 150mA of output current each, making it versatile for powering multiple devices or subsystems.
  • Ultra-Low Quiescent Current: With a quiescent current of just 33µA per LDO, this regulator is optimized for battery-powered applications where power efficiency is crucial.
  • Wide Input Voltage Range: The device accepts an input voltage range from 2.3V to 5.5V, accommodating a variety of power sources and ensuring compatibility with numerous system architectures.
  • High Accuracy: Output voltage accuracy is maintained within ±2%, providing reliable and consistent power to sensitive electronic components.
  • Stable with Ceramic Capacitors: The MIC5370 is stable with ceramic output capacitors, offering a cost-effective solution without compromising performance.
  • Thermal Shutdown and Current Limit: Integrated safety features include thermal shutdown protection and current limit to prevent damage from overheating and overcurrent conditions.

Applications

The MIC5370-SSYMT-TR is ideal for a wide range of applications, particularly where space is at a premium and power efficiency is a priority. These include but are not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Peripherals
  • GPS Devices
  • Medical Devices

Package and Availability

Supplied in a compact, 6-pin 2x2mm Thin DFN package, the MIC5370-SSYMT-TR is designed for space-constrained applications. The device is available in tape and reel format (TR suffix), facilitating efficient assembly for high-volume production. With Microchip's commitment to quality and support, the MIC5370-SSYMT-TR stands out as a reliable and efficient power management solution for modern electronic devices.

You May Also Be Interested in

Texas Instruments
300-MA HIGH-PSRR LOW-IQ LOW-DROP
Lowest to $0.0789
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6264 $50.1120
195+ $0.5140 $100.2300
305+ $0.4979 $151.8595
420+ $0.4818 $202.3560
540+ $0.4658 $251.5320
720+ $0.4176 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess