EN
  • EN
  • DE

MIC58P42YWM

Part No MIC58P42YWM
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DRVR LATCH 8BIT SER IN 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Switch Type Latched Driver
Number of Outputs 8
Output Type Bipolar
Voltage - Load 5 V to 12 V
Current - Output (Max) 500mA
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 18-SOP (Wide)
Win Source Part Number 143425-MIC58P42YWM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MIC58P42
Introduction Date October 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MIC58P42YWM CAD Model

Description

The MIC58P42YWM is a high-performance integrated circuit from Microchip Technology, designed to cater to a wide array of applications that require precise motor control and drive. This component is part of Microchip's expansive portfolio of power management solutions, reflecting the company's commitment to providing innovative and reliable products for the electronics industry.

Key Features

  • Integrated Motor Driver: The MIC58P42YWM seamlessly integrates a motor driver capable of handling complex drive functions, ensuring efficient operation of motors in various applications.
  • Versatile Voltage Range: Designed to operate over a broad voltage range, this IC accommodates different power supplies, making it a flexible choice for numerous electronic designs.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, thus enhancing its reliability and longevity.
  • Advanced Control: With sophisticated control capabilities, the MIC58P42YWM allows for precise motor movements, which is crucial in applications where accuracy is paramount.
  • Compact Package: The IC comes in a compact package, which is ideal for space-constrained applications without compromising on performance.

Applications

The MIC58P42YWM is suited for a variety of applications, including but not limited to:

  • Automated Industrial Machines
  • Robotics and Automated Guided Vehicles (AGVs)
  • Consumer Electronics
  • Office Automation Equipment
  • Precision Instrumentation

Quality and Support

Microchip Technology is known for its high-quality products, and the MIC58P42YWM is no exception. It is built to meet stringent quality standards, ensuring performance and durability. Additionally, Microchip provides extensive technical support, including datasheets, reference designs, and customer service to assist with the integration of the MIC58P42YWM into your projects.

Whether you are developing a sophisticated industrial system or an innovative consumer product, the MIC58P42YWM from Microchip Technology offers the performance and features necessary to meet your design requirements.

You May Also Be Interested in

Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess