EN
  • EN
  • DE

MIC6315-26D3UY-TR

Part No MIC6315-26D3UY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC RESET GEN 2.63V VTH SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 104194-MIC6315-26D3UY-TR
Ultra Librarian 3D Model Ultra Librarian MIC6315-26D3UY-TR CAD Model

Description

Product Overview: MIC6315-26D3UY-TR by Microchip Technology

The MIC6315-26D3UY-TR is a robust and efficient voltage supervisor from Microchip Technology, designed to provide reliable monitoring of power supplies in digital systems. This compact component ensures that microcontrollers, microprocessors, and other digital systems operate within their specified voltage ranges, thereby enhancing system stability and preventing data corruption caused by unexpected power fluctuations or brown-out conditions.

Key Features

  • Voltage Threshold: The device features a precise 2.6V threshold that is ideal for monitoring 3.3V power supplies, ensuring that the system has a stable and adequate power level before allowing it to operate.
  • Reset Timeout Delay: It comes with a built-in delay of 140ms (minimum) that provides a reset signal timeout, allowing the power supply to stabilize before the system restarts, thereby avoiding system instability during transient conditions.
  • Low Power Consumption: The MIC6315-26D3UY-TR is designed for energy efficiency, consuming a low supply current, which makes it suitable for battery-powered and portable applications.
  • Active-Low Reset Output: The device offers an active-low reset output, which remains asserted until the supply voltage reaches the reset threshold and the timeout period has elapsed, ensuring reliable system reset.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, allowing it to perform reliably in a wide range of environments and applications.
  • Surface-Mount Package: The supervisor IC is available in a compact SOT-23-3 package, making it easy to integrate into space-constrained designs.

Applications

The MIC6315-26D3UY-TR is versatile and can be used in various applications where reliable voltage monitoring is critical. It is ideal for portable devices, automotive systems, embedded controllers, and any system that requires an effective power-on reset or brown-out protection. Its small footprint and low power consumption make it an excellent choice for energy-sensitive applications.

Microchip Technology's commitment to quality ensures that the MIC6315-26D3UY-TR voltage supervisor is a dependable component for maintaining system integrity across a broad spectrum of electronic products.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6444 $51.5520
190+ $0.5287 $100.4530
295+ $0.5122 $151.0990
405+ $0.4957 $200.7585
525+ $0.4792 $251.5800
700+ $0.4296 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess