EN
  • EN
  • DE

MIC708RMY

Part No MIC708RMY
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description μP Supervisory Circuit | IC SUPERVISOR CIRCUIT MPU 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active High/Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MIC708
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1223289-MIC708RMY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC708RMY CAD Model

Description

Microchip Technology MIC708RMY Voltage Supervisor

The MIC708RMY from Microchip Technology is a highly precise voltage supervisor designed to protect digital systems against low voltage conditions. This compact device is an essential component for any application where reliable operation is critical, and voltage levels must be monitored to ensure system stability.

The MIC708RMY offers a variety of features that make it a versatile choice for system designers:

  • Reset Threshold Accuracy: It provides a high degree of accuracy in monitoring voltage thresholds, ensuring that systems are reset or alerted when voltage levels fall below a safe operating range.
  • Low Power Consumption: The device is optimized for low power consumption, which is ideal for battery-powered and energy-efficient applications.
  • Programmable Delay: Users can program the reset signal delay, allowing for customization based on specific system requirements.
  • Manual Reset Capability: The inclusion of a manual reset input offers an additional layer of control, enabling system resets to be initiated as needed by users or external events.
  • Multiple Output Configurations: The MIC708RMY supports both active-high and active-low reset outputs, providing flexibility in interfacing with different types of microcontrollers or digital systems.

This voltage supervisor is housed in a compact 8-pin MSOP package, making it suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures that it can function reliably in a wide range of environmental conditions.

Whether it's used in computers, embedded systems, or portable electronics, the MIC708RMY is an indispensable component for maintaining system integrity. With its precise monitoring capabilities and customizable features, it helps prevent data loss, hardware damage, and system failures due to unexpected dips in power supply voltage.

For detailed specifications, application notes, and support resources, visit the Microchip Technology website or consult the MIC708RMY datasheet. This product is a testament to Microchip's commitment to providing robust and reliable power management solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0796 $59.3780
135+ $0.8859 $119.5965
205+ $0.8582 $175.9310
280+ $0.8304 $232.5120
360+ $0.8029 $289.0440
485+ $0.7198 $349.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess