EN
  • EN
  • DE

MIC803-26D3VM3-TR

Part No MIC803-26D3VM3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT-23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Cut Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1077214-MIC803-26D3VM3-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC803-26D3VM3-TR CAD Model

Description

MIC803-26D3VM3-TR Voltage Supervisor from Microchip Technology

The MIC803-26D3VM3-TR is a high-quality voltage supervisor device designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This precision voltage supervisor is engineered to monitor the voltage levels in digital systems and ensure that the system operates reliably within its voltage thresholds. It is an essential component for applications where voltage monitoring and system reliability are critical.

This tiny but robust component comes in a 3-Pin SOT-23 package, making it ideal for space-constrained applications. The MIC803-26D3VM3-TR operates with a nominal threshold voltage of 2.63V, which makes it suitable for supervising 2.5V power supplies and other low-voltage applications. The device features an active-low reset output, which remains asserted for a minimum of 140ms after VCC has risen above the designated reset threshold level, providing ample time for the system to stabilize.

One of the key features of the MIC803-26D3VM3-TR is its low supply current, typically only 3.5µA, which helps to minimize power consumption in battery-operated devices. This makes it an excellent choice for portable electronics, where power efficiency is paramount.

The device also offers a high level of precision, with a threshold voltage accuracy of ±2.5% at room temperature and ±3% over the full temperature range of -40°C to +85°C. This precision ensures that systems are reset accurately and operate within safe voltage levels under various environmental conditions.

Another advantage of the MIC803-26D3VM3-TR is its built-in hysteresis, which prevents reset signal chatter and provides a clean reset signal, further enhancing system stability and reliability. Additionally, it is designed to be tolerant to short VCC transients, ensuring that the system does not reset unnecessarily due to brief voltage dips.

In summary, the MIC803-26D3VM3-TR from Microchip Technology is a compact, low-power, and precise voltage supervisor that offers excellent protection for digital systems. Its small footprint, combined with its low power consumption and high accuracy, makes it an essential component for maintaining the integrity of electronic systems across a broad range of applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6248 $53.1080
200+ $0.5127 $102.5400
305+ $0.4967 $151.4935
420+ $0.4806 $201.8520
540+ $0.4646 $250.8840
725+ $0.4166 $302.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,430 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess