EN
  • EN
  • DE

MCP1632-AAE/MS

Part No MCP1632-AAE/MS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features Boost, Cuk, Flyback, SEPIC Regulator Positive Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 8-MSOP
Manufacturer Microchip Technology
Package Tube
Supply Voltage 3V ~ 5.5V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name MCP1632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884082-MCP1632-AAE/MS
Ultra Librarian 3D Model Ultra Librarian MCP1632-AAE/MS CAD Model

Description

Introducing the MCP1632-AAE/MS from Microchip Technology

The MCP1632-AAE/MS is a high-performance, integrated circuit designed by the renowned Microchip Technology. This innovative component is tailored for advanced power management applications, offering a compact and efficient solution for a wide range of electronic devices.

At the heart of the MCP1632-AAE/MS lies a versatile, high-speed Pulse Width Modulator (PWM) capable of delivering exceptional performance. This feature is particularly beneficial for designing sophisticated power supplies, LED drivers, and battery chargers that require precise control over power delivery. The PWM operates at a high frequency, which enables smaller external components, reduces power losses, and improves overall efficiency.

This integrated circuit is not just about raw performance; it also boasts an array of protective features to ensure reliability and longevity. Overcurrent protection, thermal shutdown, and under-voltage lockout are all integrated into the MCP1632-AAE/MS, safeguarding your designs against common electrical hazards. These safety measures contribute to the device's resilience and stability, making it a trusted choice for critical applications.

The MCP1632-AAE/MS comes in a space-saving MSOP (Micro Small Outline Package) form factor, which is ideal for applications where board space is at a premium. This compact package allows designers to incorporate the MCP1632-AAE/MS into smaller, more streamlined designs without compromising on functionality or power.

Microchip Technology's commitment to quality is evident in the MCP1632-AAE/MS, as it is designed to meet the stringent requirements of the modern electronics industry. Whether you're developing power-efficient portable devices, sophisticated automotive systems, or robust industrial equipment, the MCP1632-AAE/MS is engineered to deliver top-notch performance and reliability.

In conclusion, the MCP1632-AAE/MS from Microchip Technology is a versatile and dependable choice for your power management needs. Its high-speed PWM, protective features, and compact design make it an ideal component for a broad spectrum of applications that demand the best in power efficiency and safety.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess