EN
  • EN
  • DE

MCP1640CT-I/MC

Part No MCP1640CT-I/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.35A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 5.5V
Output Current 350mA
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1074760-MCP1640CT-I/MC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCP1640CT-I/MC CAD Model

Description

Microchip Technology's MCP1640CT-I/MC: A High-Efficiency, Compact DC-DC Converter

The MCP1640CT-I/MC is a versatile and efficient DC-DC converter integrated circuit manufactured by Microchip Technology. It is designed to provide a high-efficiency solution for devices powered by batteries, such as single-cell, two-cell, or Li-Ion batteries. The MCP1640CT-I/MC is particularly well-suited for applications where space is at a premium and energy efficiency is crucial, such as in portable electronic devices, wireless sensors, and IoT applications.

This compact converter features a fixed frequency, pulse-width modulation (PWM) with a synchronous buck-boost topology, which enables it to maintain output voltage regulation with input voltages either above, below, or equal to the output voltage. The MCP1640CT-I/MC operates over a wide input voltage range of 0.65V to 5.5V, making it an excellent choice for low-voltage applications. Its output voltage is adjustable from 2.0V to 5.5V, providing design flexibility to power a broad range of peripherals and microcontrollers.

The MCP1640CT-I/MC boasts a high conversion efficiency of up to 96%, which helps to extend battery life. Additionally, it features a low quiescent current of 19 µA, further conserving power when the device is in standby mode. The device also includes a 'Power-Good' output indicator, which provides a real-time status of the output voltage, allowing for system-level power sequencing and fault monitoring.

With its integrated synchronous P-channel MOSFET and N-channel MOSFET switches, the MCP1640CT-I/MC eliminates the need for an external Schottky diode, thus reducing both system complexity and component count. This integrated circuit is available in a small 6-pin SOT-23 package, making it an ideal solution for space-constrained applications.

For protection, the MCP1640CT-I/MC includes features such as overtemperature protection and under-voltage lockout (UVLO). The device is also fully specified over the industrial temperature range of -40°C to +85°C, ensuring reliable operation in a wide range of environmental conditions.

In summary, the MCP1640CT-I/MC from Microchip Technology is a powerful, efficient, and space-saving DC-DC converter that is well-suited for extending battery life in portable and low-power devices. Its advanced features and high efficiency make it a critical component for modern electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3830 $55.3200
90+ $1.1348 $102.1320
140+ $1.0993 $153.9020
190+ $1.0639 $202.1410
245+ $1.0284 $251.9580
330+ $0.9220 $304.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess