EN
  • EN
  • DE

LT3579IUFD#TRPBF

Part No LT3579IUFD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 1.215V
Maximum Output Voltage 42V (Switch)
Output Current 6A (Switch)
Frequency - Switching 200kHz to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 20-QFN (5x4)
Win Source Part Number 1059466-LT3579IUFD#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3579IUFD#TRPBF CAD Model

Description

Product Overview: LT3579IUFD#TRPBF

The LT3579IUFD#TRPBF from Linear Technology is a versatile, high-performance integrated circuit designed for power conversion applications. This robust component is a dual-channel, current mode PWM step-up DC/DC converter with a wide input voltage range, making it ideal for a variety of systems requiring efficient power management solutions.

One of the key features of the LT3579IUFD#TRPBF is its ability to generate positive and negative outputs from a single input voltage source. This capability makes it an excellent choice for applications such as OLED displays, CCD biasing, and other systems requiring bipolar supply rails. The device's internal 2.5A, 42V switches enable it to deliver outputs up to ±40V, providing a high degree of flexibility for designers.

The LT3579IUFD#TRPBF offers a frequency range of 200kHz to 2.5MHz, which can be programmed via an external resistor or synchronized to an external clock. This feature allows engineers to optimize the converter for efficiency or solution size based on their specific application needs. Additionally, the device's current mode operation provides excellent line and load regulation, along with fast transient response.

Safety and reliability are paramount in power management, and the LT3579IUFD#TRPBF addresses these concerns with its robust protection features. It includes overvoltage protection, which guards against transient conditions that could otherwise damage the system. Furthermore, the device has a thermal shutdown feature that protects it from overheating, ensuring long-term reliability and performance.

The LT3579IUFD#TRPBF is packaged in a compact QFN package, which is suitable for space-constrained applications. Its small footprint, combined with a high level of integration, reduces the need for additional external components, simplifying design and saving board space.

In summary, the LT3579IUFD#TRPBF from Linear Technology is a powerful, flexible, and reliable solution for designers looking to implement efficient power conversion in their systems. Its dual-channel design, wide input voltage range, and comprehensive protection features make it an ideal choice for a broad range of applications.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8956 $50.6868
8+ $13.8631 $110.9048
12+ $13.4299 $161.1588
16+ $12.9967 $207.9472
20+ $12.5634 $251.2680
27+ $11.2638 $304.1226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,061 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess