EN
  • EN
  • DE

MIC809-5SYC3

Part No MIC809-5SYC3
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Microprocessor Reset Circuit | IC SUPERVISOR 2.93V VTH SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number MIC809-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223340-MIC809-5SYC3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC809-5SYC3 CAD Model

Description

Microchip Technology MIC809-5SYC3 Voltage Supervisor

The MIC809-5SYC3 is a highly precise voltage supervisor designed to monitor power supplies in digital systems. Manufactured by Microchip Technology, this compact and efficient component ensures that your electronic devices operate within safe voltage levels, thus protecting them from potential damage due to unexpected power fluctuations.

This voltage supervisor is particularly well-suited for battery-powered devices, microcontrollers, and other digital systems where power stability is crucial. The MIC809-5SYC3 is designed to assert a reset signal whenever the VCC supply voltage falls below a preset threshold of 4.63V (typical), ensuring reliable operation of the system it is monitoring. The reset signal remains active for a period after VCC has risen above the reset threshold, providing ample time for the system to stabilize.

Key features of the MIC809-5SYC3 include:

  • Supply Voltage Monitoring: Precision monitoring at a threshold voltage of 4.63V, with tight accuracy, ensures that the device operates reliably under specified conditions.
  • Low Power Consumption: With its low power draw, this voltage supervisor is ideal for power-sensitive applications, thereby extending the battery life of portable devices.
  • Manual Reset Input: The inclusion of a manual reset input allows for external triggering of a reset, providing additional control to system designers.
  • Reset Timeout: A built-in delay in the assertion of the reset signal ensures that the system has sufficient time to return to a stable state before normal operation resumes.
  • Compact Package: The MIC809-5SYC3 comes in a small SOT-23 package, making it suitable for space-constrained applications.

With its built-in hysteresis, the MIC809-5SYC3 effectively prevents erratic reset operation when the supply voltage is around the threshold level. This feature is particularly important for environments with a high level of electrical noise, where voltage levels can fluctuate rapidly.

The integration of the MIC809-5SYC3 in your system ensures that all essential components are protected from the dangers of undervoltage conditions, thus improving the reliability and longevity of the product. Its precision, low power consumption, and compact form factor make it an excellent choice for a wide range of applications in the consumer, industrial, and automotive markets.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.4990
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess