EN
  • EN
  • DE

MIC810JYC3

Part No MIC810JYC3
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Microprocessor Reset Circuits | IC RESET GEN 4.63V VTH SC70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140ms Minimum
Voltage - Threshold 4V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-70, SOT-323
Supplier Device Package SC-70-3
Family Part Number MIC810
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223357-MIC810JYC3
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC810JYC3 CAD Model

Description

Microchip Technology MIC810JYC3 Voltage Supervisor

The MIC810JYC3 from Microchip Technology is a highly efficient, compact, and reliable voltage supervisor designed to maintain the integrity of power supplies in electronic systems. This tiny yet powerful component is essential for applications where precise power monitoring is crucial to prevent data corruption, ensure startup reliability, and provide system protection during under-voltage conditions.

With its precision voltage monitoring capability, the MIC810JYC3 is engineered to monitor the supply voltage of microprocessors (µPs), microcontrollers (MCUs), and digital systems. It provides a significant line of defense against the potential dangers of undervoltage, which can lead to erratic operation or even damage to the system. This voltage supervisor ensures that the supply voltage remains within safe operating limits, safeguarding your system's performance and longevity.

The device features a fixed threshold voltage that triggers a reset signal when the monitored voltage drops below a specific level. The reset output remains active until the supply voltage returns to a safe level, ensuring the system has a stable power supply before it resumes operation. This reset signal can be connected directly to the reset pin of a µP or MCU, allowing for a seamless integration into your system design.

Designed with practicality in mind, the MIC810JYC3 comes in a compact SOT-23-3 package, making it an ideal choice for space-constrained applications. Its small form factor does not compromise on performance, as it offers low supply current, making it suitable for battery-powered and portable devices where power efficiency is a priority.

Furthermore, this voltage supervisor includes additional features such as a built-in delay before the output is deasserted once the voltage returns to a normal level. This delay ensures that the system has enough time to stabilize before normal operation resumes, which is critical for systems that require a stable reboot after a power disturbance.

In summary, the MIC810JYC3 from Microchip Technology is a must-have for any system that demands reliable power monitoring and protection. Its precision, low power consumption, and compact design make it an excellent choice for a wide range of applications, from consumer electronics to industrial control systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Micrel
IC SUPERVISOR MICRO PWR VOLT SUP
Lowest to $3.9120
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6465 $58.1850
220+ $0.5305 $116.7100
340+ $0.5139 $174.7260
465+ $0.4973 $231.2445
605+ $0.4807 $290.8235
805+ $0.4310 $346.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess