EN
  • EN
  • DE

LTC2908IDDB-B1#TRPBF

Part No LTC2908IDDB-B1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR SIX SUPPLY PREC 8DFN / Processor Supervisor 3.086V/2.338V/1.683V/1.403V/Adj/Adj 6 Active Low/Open Drain 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 1.403V, 1.683V, 2.338V, 3.086V, Adj, Adj
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 783073-LTC2908IDDB-B1#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2908
Introduction Date April 29, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2908IDDB-B1#TRPBF CAD Model

Description

LTC2908IDDB-B1#TRPBF - Precision Hex Supply Monitor

The LTC2908IDDB-B1#TRPBF is a high-performance, precision hex supply monitor designed by Linear Technology, now part of Analog Devices. This component is engineered to maintain system integrity by monitoring multiple supply voltages in digital systems. The device ensures that the voltages remain within specified thresholds, enhancing the reliability and stability of the system.

This supply monitor is adept at tracking up to six supply voltages simultaneously, which is particularly useful in complex systems where multiple power rails need constant supervision. The LTC2908IDDB-B1#TRPBF provides a robust solution for systems that require precise voltage monitoring such as servers, computers, and telecommunications equipment.

Key features of the LTC2908IDDB-B1#TRPBF include:

  • Multiple Voltage Monitoring: Capable of monitoring six supply voltages, which can be a combination of positive and negative voltages, making it a versatile choice for a variety of applications.
  • Adjustable Reset Timeout: The device comes with an adjustable reset timeout feature, allowing designers to set the duration for which the reset output remains active once a fault is detected.
  • Wide Operating Voltage Range: It operates over a broad voltage range, ensuring compatibility with various system voltage levels and enhancing its applicability across different platforms.
  • Low Supply Current: The LTC2908IDDB-B1#TRPBF is designed for energy-efficient operation, drawing a minimal supply current, which is an important attribute for power-sensitive applications.
  • Compact Package: Housed in a small 12-lead DFN package, the device saves valuable board space and is suitable for high-density circuit designs.

The LTC2908IDDB-B1#TRPBF features a guaranteed threshold accuracy of ±1.5% over the entire operating temperature range, ensuring reliable monitoring even under varying environmental conditions. Additionally, it offers a reset output which can interface directly with microcontrollers or processors, signaling them to take appropriate actions when any of the monitored voltages go out of the pre-defined safe operating area.

With its precision monitoring capabilities and compact footprint, the LTC2908IDDB-B1#TRPBF is an excellent choice for system designers looking to enhance the operational integrity of their multi-voltage electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Lowest to $5.2440
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0249 $51.4233
41+ $2.4820 $101.7620
63+ $2.4044 $151.4772
86+ $2.3268 $200.1048
112+ $2.2493 $251.9216
149+ $2.0166 $300.4734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,132 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess