EN
  • EN
  • DE

MIC94050YM4-TR

Part No MIC94050YM4-TR
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 6V 1.8A SOT-143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 6V
Continuous Drain Current at 25°C 1.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Input Capacitance 600pF @ 5.5V
Maximum Gate-Source Voltage 6V
Power Dissipation (Max) 568mW (Ta)
Maximum Rds On at Id,Vgs 160 mOhm @ 100mA, 4.5V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Dimension TO-253-4, TO-253AA
Win Source Part Number 003558-MIC94050YM4-TR
Ultra Librarian 3D Model Ultra Librarian MIC94050YM4-TR CAD Model

Description

Product Overview: MIC94050YM4-TR by Microchip Technology

The MIC94050YM4-TR is a high-performance, p-channel MOSFET with an integrated load switch, designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power management component is ideal for applications requiring efficient power distribution and control.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance (R<sub>DS(ON)) which significantly reduces power losses and enhances efficiency in power management circuits.
  • High-Speed Switching: With its fast switching capabilities, the MIC94050YM4-TR is suitable for high-frequency power switching applications, providing improved performance and reduced switching losses.
  • Load Switch Integration: The integration of a load switch within the device simplifies design, reduces component count, and saves board space, making it a compact solution for various electronic designs.
  • Bias Voltage Range: The device operates over a wide bias voltage range, accommodating various applications and ensuring versatility in usage across different voltage levels.

Applications

The MIC94050YM4-TR is designed for a broad range of applications, including but not limited to:

  • Power management for portable devices
  • Battery-powered equipment
  • Smartphones and tablets
  • Wearable technology
  • IoT devices

Product Specifications

The MIC94050YM4-TR is offered in a compact SOT-23-4 package, making it suitable for space-constrained applications. It is also characterized by a low threshold voltage, enabling operation at lower gate voltages, which is particularly beneficial for battery-operated devices where conserving power is critical.

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability. The MIC94050YM4-TR is no exception and is built to meet high industry standards, ensuring stable performance and longevity in a wide range of environmental conditions.

Ordering Information

The product is available in tape and reel format under the ordering code MIC94050YM4-TR for ease of manufacturing and assembly processes, facilitating mass production requirements.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0664 $53.3200
115+ $0.8750 $100.6250
180+ $0.8477 $152.5860
245+ $0.8203 $200.9735
320+ $0.7930 $253.7600
425+ $0.7110 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,035 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess