EN
  • EN
  • DE

MIC94062YMT-TR

Part No MIC94062YMT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Power Switch Hi Side 1-OUT 2A 0.165Ohm 4-Pin TDFN EP T/R / IC PWR SWITCH HI SIDE 4-TMLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Switch Type General
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 1.7 V ~ 5.5 V
Current - Output (Maximum) 2A
Rds On (Typ) 85 mOhm
Features Slew Rate Controlled
Operating Temperature Range -40°C ~ 125°C (TA)
Package 4-UFDFN Exposed Pad, 4-TMLF
Manufacturer Package 4-TMLF (1.2x1.6)
Win Source Part Number 788818-MIC94062YMT-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC94062
Introduction Date July 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC94062YMT-TR CAD Model

Description

Microchip Technology MIC94062YMT-TR

The MIC94062YMT-TR is a high-performance, integrated circuit from Microchip Technology, designed to provide a versatile power management solution for a wide range of applications. This component is a part of Microchip's extensive range of power management devices, renowned for their reliability and efficiency.

The MIC94062YMT-TR is a load switch that offers a simple and efficient way to control power distribution in electronic systems. It is capable of switching high-speed USB 2.0 signals with a bandwidth greater than 720MHz, making it suitable for modern high-speed applications. The device operates over a wide input voltage range and is designed to work seamlessly with a 1.8V control logic, ensuring compatibility with various microcontrollers and processors.

With its ultra-small 1.2mm x 1.6mm thin QFN package, the MIC94062YMT-TR is perfect for space-constrained applications. Despite its small size, it provides robust protection features, including under-voltage lockout (UVLO), thermal shutdown, and current limit to safeguard the system against potential damage caused by abnormal operating conditions.

One of the key features of the MIC94062YMT-TR is its low on-resistance, which minimizes power loss and improves efficiency. Additionally, the device offers a fast turn-on time, which is critical for applications that require quick power-up sequences. Its low quiescent current ensures minimal power consumption when the switch is in the off state, thereby extending battery life in portable devices.

The MIC94062YMT-TR is available in a lead-free, RoHS-compliant package, reflecting Microchip's commitment to environmental sustainability. This product is ideal for applications such as power distribution, battery management, and signal routing in portable electronics, networking equipment, and other systems that demand compact and efficient power control solutions.

In summary, the MIC94062YMT-TR from Microchip Technology is a high-quality, feature-rich load switch that offers design flexibility, efficiency, and protection for a variety of electronic applications. Its compact form factor and comprehensive feature set make it an excellent choice for designers looking to optimize their power management strategies.

You May Also Be Interested in

Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Richtek USA Inc.
IC PWR SWITCH N-CHAN 1:1 SOT23-3
Lowest to $0.3531
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8228 $61.7100
175+ $0.6752 $118.1600
265+ $0.6541 $173.3365
365+ $0.6329 $231.0085
475+ $0.6119 $290.6525
635+ $0.5486 $348.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess