EN
  • EN
  • DE

MIC94084YFT-TR

Part No MIC94084YFT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-UFDFN, 4-TMLF®
Case / Package 4-TMLF® (0.85x0.85)
Family Name MIC94084
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MIC94084YFT TR, -576-3344-1-ND, 1611-MIC94084YFT-CT-ND, 1611-MIC94084YFT-DKR, 1611-MIC94084YFT-DKR-ND, -576-3344-2, 576-3344-6, 1611-MIC94084YFT-CT, -MIC94084YFT-TR, 576-3344-2, 576-3344-1, 1611-MIC94084YFT-DKRINACTIVE, -MIC94084YFT TR, 1611-MIC94084YFT-CTINACTIVE, MIC94084YFTTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884849-MIC94084YFT-TR
Ultra Librarian 3D Model Ultra Librarian MIC94084YFT-TR CAD Model

Description

Microchip Technology MIC94084YFT-TR Push-Pull FET Driver

The MIC94084YFT-TR from Microchip Technology is a compact, highly integrated push-pull FET driver designed for high-speed operation in modern electronic applications. This device is part of Microchip's MIC94084 series and comes in a small 6-TMLF® (Thin MLF) package, making it an ideal choice for space-constrained applications.

Key Features:

  • High-Speed Operation: The MIC94084YFT-TR is optimized for fast switching, supporting efficient power management and signal transmission, which is essential for high-performance circuits.
  • Low Power Consumption: With its low quiescent current, this driver helps to minimize power usage, making it suitable for battery-operated devices and energy-sensitive applications.
  • High Peak Output Current: It is capable of delivering a high peak output current, which ensures strong drive capability and robust performance even under demanding conditions.
  • Integrated Level Shifter: The inclusion of an integrated level shifter allows for easy interfacing with different logic levels, simplifying design and reducing external component count.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various supply voltages and enhancing its versatility across different system designs.
  • Lead-Free and RoHS Compliant: In line with environmental standards, the MIC94084YFT-TR is lead-free and RoHS compliant, making it a responsible choice for eco-friendly electronics manufacturing.

Applications:

The MIC94084YFT-TR is suitable for a variety of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Power Management Modules
  • Signal Line Drivers
  • Wireless Communication Systems
  • Computer Peripherals

Product Summary:

The MIC94084YFT-TR push-pull FET driver from Microchip Technology offers a blend of high-speed operation, efficiency, and compactness. Its robust peak output current and integrated level shifter make it a versatile component for a wide range of electronic applications. With compliance to environmental standards, it is also a sustainable option for future-focused electronic designs.

You May Also Be Interested in

Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 DSO-36 / Power Switch/Driver 1:1 N-Channel 625mA PG-DSO-36
Lowest to $10.6120
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1154
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0449 $52.2450
120+ $0.8574 $102.8880
185+ $0.8306 $153.6610
250+ $0.8038 $200.9500
325+ $0.7770 $252.5250
435+ $0.6966 $303.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess