EN
  • EN
  • DE

MICRF103YM

Part No MICRF103YM
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Frequency 800MHz ~ 1GHz
Applications RKE
Modulation or Protocol ASK, OOK
Data Rate (Maximum) 115 kbps
Power - Output -3dBm
Current - Transmitting 19mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 788828-MICRF103YM
Popularity Medium
Supply and Demand Status Limited
Family Name MICRF103
Introduction Date June 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MICRF103YM CAD Model

Description

Microchip Technology's MICRF103YM Overview

The MICRF103YM is a high-performance, easy-to-use device from Microchip Technology, tailored for the demanding requirements of wireless communication systems. This integrated circuit is a QwikRadio® UHF ASK/FSK transmitter, designed to operate in the 300MHz to 450MHz frequency range, making it suitable for a variety of applications including remote control systems, garage openers, alarm systems, and telemetry modules.

Key Features

  • Frequency Range: The MICRF103YM operates in the UHF band, providing versatility for use in different regions and applications.
  • Modulation: It supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, offering flexibility for different communication protocols.
  • Output Power: The device can deliver up to +10dBm output power, ensuring reliable communication over longer distances.
  • Low Power Consumption: Designed with power efficiency in mind, the MICRF103YM is ideal for battery-powered applications.
  • Supply Voltage: It operates over a wide supply voltage range from 2.1V to 3.6V, accommodating various power sources and system requirements.

Applications

The versatility of the MICRF103YM makes it an excellent choice for a broad array of applications. Its robust performance is particularly well-suited for:

  • Remote Keyless Entry (RKE) systems
  • Home and industrial automation
  • Wireless alarm and security systems
  • Telemetry and remote meter reading
  • Low-power wireless communication devices

Design & Integration

The MICRF103YM is available in a compact 10-pin MSOP package, which allows for easy integration into space-constrained designs. With its minimal external component requirement, the device simplifies the design process, reducing time to market for your wireless products. Additionally, Microchip Technology provides comprehensive technical support and resources to facilitate the development process, including datasheets, application notes, and design tools.

Whether you are designing a new wireless application or looking to enhance an existing system, the MICRF103YM from Microchip Technology offers a reliable, high-performance solution that can help accelerate your product development.

You May Also Be Interested in

Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Atmel
UHF ASK/FSK Industrial Transmitter
Need more? Email Us
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
MCU W/TRANSMITTER ASK/FSK 24QFN / High flexible programmable transmitter
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
Industrial monitoring and control
Lowest to $2.3014

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7059 $59.7065
85+ $1.3999 $118.9915
130+ $1.3560 $176.2800
180+ $1.3121 $236.1780
230+ $1.2682 $291.6860
305+ $1.1377 $346.9985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess