EN
  • EN
  • DE

ADF7010BRUZ

Part No ADF7010BRUZ
Manufacturer Analog Devices Inc.
Catalog RF Transmitters
Description IC XMITTER ASK/FSK/GFSK 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Programmable Not Verified
Frequency 902MHz ~ 928MHz
Applications Data Transfer, RKE, Remote Control/Security Systems
Modulation or Protocol ASK, FSK, GFSK
Data Rate (Max) 76.8kbps
Power - Output -16dBm ~ 12dBm
Current - Transmitting 40mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Standard Package 62 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 557382-ADF7010BRUZ
Ultra Librarian 3D Model Ultra Librarian ADF7010BRUZ CAD Model

Description

Product Overview: ADF7010BRUZ by Analog Devices Inc.

The ADF7010BRUZ from Analog Devices Inc. is a cutting-edge, low power, integrated transceiver designed for robust and efficient communication in the VHF and UHF bands. This versatile device is a perfect solution for a wide range of applications, including wireless automatic meter reading, industrial monitoring and control, and wireless security systems.

At the heart of the ADF7010BRUZ is a fully integrated phase-locked loop (PLL) with a VCO, providing a high level of integration that simplifies design and reduces external component count. This transceiver supports a variety of modulation formats including Frequency Shift Keying (FSK), Gaussian Frequency Shift Keying (GFSK), On/Off Keying (OOK), and Amplitude Shift Keying (ASK).

Key features of the ADF7010BRUZ include its programmable output power, allowing for power-efficient operation, and its wide frequency range, covering 75 MHz to 1 GHz. This makes the device highly adaptable to different regional standards and frequencies. Furthermore, the ADF7010BRUZ boasts a high level of integration with an on-chip voltage controlled oscillator (VCO), PLL, and multiplexed output for both the RF and baseband signals.

The device comes in a compact TSSOP-16 package, which is ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. Moreover, the ADF7010BRUZ is designed with an emphasis on ease of use, featuring a simple 3-wire interface for configuration and control.

Analog Devices Inc. is known for its commitment to high-quality components, and the ADF7010BRUZ is no exception. It delivers exceptional performance and reliability, making it a top choice for designers looking for a transceiver solution that doesn't compromise on quality or functionality.

To facilitate rapid development, comprehensive support is provided, including detailed datasheets, application notes, and reference designs. The ADF7010BRUZ is not just a component; it's a gateway to a seamless and efficient wireless communication experience.

You May Also Be Interested in

Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Microchip Technology
RF XMITTER ASK 433MHZ 16LSSOP / UHF ASK Transmitter
Lowest to $1.9032
Atmel
UHF ASK/FSK TRANSMITTER
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Atmel
UHF ASK/FSK Transmitter
Lowest to $2.2869
NXP / Nexperia
Lowest to $22.8251
Infineon Technologies
434 MHz ASK/FSK Transmitter in 10-pin Package
Lowest to $2.0178
Rohm Semiconductor
FM stereo transmitter IC for audio systems
Lowest to $9.5969

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3495 $60.2910
43+ $2.7477 $118.1511
66+ $2.6623 $175.7118
90+ $2.5768 $231.9120
116+ $2.4902 $288.8632
156+ $2.2326 $348.2856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess