EN
  • EN
  • DE

MICRF219AYQS

Part No MICRF219AYQS
Manufacturer Microchip Technology
Catalog RF Receivers
Description 300MHz to 450MHz ASK Receiver with RSSI, Auto-Poll, Bit-Che | RF RX ASK/OOK 300-450MHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
Frequency 300MHz ~ 450MHz
Sensitivity -110dBm
Data Rate (Maximum) 10kbps
Modulation or Protocol ASK, OOK
Receiving Current 6mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1223457-MICRF219AYQS
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MICRF219AYQS CAD Model

Description

Microchip Technology's MICRF219AYQS: A High-Performance QwikRadio® Receiver

The MICRF219AYQS from Microchip Technology is a sophisticated and versatile QwikRadio® receiver that is designed to facilitate reliable and efficient wireless communication for a variety of applications. This integrated circuit is part of Microchip's renowned QwikRadio® series, known for their ease of use and high performance in RF communication.

Key Features:

  • Frequency Range: The MICRF219AYQS operates within the 300 MHz to 440 MHz frequency range, making it suitable for a wide array of applications, including but not limited to remote control systems, garage door openers, and home automation.
  • High Sensitivity: With a high sensitivity level, this receiver ensures reliable signal detection even at low signal strengths, which is crucial for maintaining robust communication links.
  • Low Power Consumption: It is designed for battery-powered devices, thanks to its low power consumption feature. This characteristic makes it an ideal choice for portable and remote applications where power efficiency is a priority.
  • Integrated IF Filter: The inclusion of an integrated IF (Intermediate Frequency) filter simplifies the design process by reducing the number of external components required, thereby saving space and cost.

Applications:

The MICRF219AYQS is perfectly suited for a range of applications that require reliable wireless communication. It's commonly used in:

  • Remote keyless entry systems
  • Wireless sensor networks
  • Telemetry and remote control applications
  • Security systems

Easy Integration:

Microchip's MICRF219AYQS is offered in a compact 16-pin QSOP package, which allows for easy integration into existing designs. The device is designed to work seamlessly with a minimal number of external components, which helps in reducing the overall design complexity and time to market for products incorporating this receiver.

In summary, the MICRF219AYQS is a high-performance, low-power, and easy-to-use RF receiver that delivers reliable wireless communication for a wide range of applications. Its integration of critical features and Microchip's reputation for quality make it an excellent choice for designers looking to add wireless capabilities to their products.

You May Also Be Interested in

Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess