EN
  • EN
  • DE

MRF24WB0MB/RM

Part No MRF24WB0MB/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MODULE WIFI U.FL SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
RF Family/Standard WiFi
Protocol 802.11b
Modulation DSSS
Frequency 2.4GHz
Data Rate 2Mbps
Power - Output 10dBm
Sensitivity -91dBm
Serial Interfaces JTAG, SPI
Antenna Type Antenna Not Included, U.FL
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving 85mA
Current - Transmitting 115mA ~ 154mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Firmware Version B0C
Base Product Number MRF24WB0M
Standard Package 45 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 644124-MRF24WB0MB/RM
Ultra Librarian 3D Model Ultra Librarian MRF24WB0MB/RM CAD Model

Description

Product Overview: MRF24WB0MB/RM

The MRF24WB0MB/RM is a powerful and versatile wireless module from Microchip Technology, designed to provide Wi-Fi connectivity to a wide range of applications. As a leading provider of smart, connected, and secure embedded control solutions, Microchip Technology has engineered this module to integrate seamlessly with their microcontrollers and microprocessors, offering a streamlined solution for implementing Wi-Fi functionality in your projects.

Key Features

  • Wi-Fi Certified™: The module is Wi-Fi Alliance certified, ensuring compatibility with other Wi-Fi devices and adherence to industry standards.
  • IEEE 802.11 Compliant: It supports the IEEE 802.11 standard for wireless networking, providing reliable and robust communication.
  • Integrated PCB Antenna: The MRF24WB0MB/RM comes with an integrated PCB antenna, reducing the need for external components and simplifying design efforts.
  • Easy Integration: Designed for easy integration with Microchip's PIC® microcontrollers and dsPIC® digital signal controllers via a simple 4-wire SPI interface.
  • Low-Power Consumption: Optimized for low-power applications, making it ideal for battery-operated devices.
  • Security Features: Includes industry-standard security protocols such as WEP, WPA, and WPA2 to protect your wireless communications.
  • Reconfigurable: Firmware is upgradeable to keep up with the latest features and security improvements.

Applications

The MRF24WB0MB/RM is suitable for a diverse array of applications, particularly where Wi-Fi connectivity is required. It is ideal for home automation systems, industrial controls, smart energy management, wireless sensor networks, and IoT devices. Its compact size and ease of integration make it a perfect choice for developers looking to add wireless capabilities with minimal development time and cost.

Technical Specifications

The module operates in the 2.4 GHz frequency band and is compliant with the 802.11b Wi-Fi standard. It supports data rates up to 11 Mbps, providing a balance between speed and power consumption. With its onboard eeprom, configuration settings can be stored and retrieved easily, facilitating a flexible and user-friendly experience.

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $20.3732
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $388.0597 $388.0597
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess