EN
  • EN
  • DE

SYK-2-33+

Part No SYK-2-33+
Manufacturer Mini-Circuits
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
RoHS State Request Verification
Win Source Part Number 758716-SYK-2-33+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SYK-2-33+ CAD Model

Description

The SYK-2-33+ is a surface mount frequency mixer manufactured by Mini-Circuits. It is designed for a wide range of applications, including receivers, transmitters, and frequency converters. This mixer provides excellent performance in terms of conversion loss, isolation, and linearity, making it suitable for demanding RF and microwave systems.

Applications:

  • Receivers
  • Transmitters
  • Frequency Converters
  • Test Equipment
  • Satellite Communications
  • Wireless Communications

Features:

  • Wideband Operation
  • Surface Mount Package
  • Low Conversion Loss
  • High Isolation
  • Excellent Linearity
  • Rugged Construction

Benefits:

  • Wideband Operation: Supports a broad range of frequencies, providing versatility in system design.
  • Surface Mount Package: Enables compact and efficient PCB layouts.
  • Low Conversion Loss: Minimizes signal degradation, improving overall system sensitivity and performance.
  • High Isolation: Reduces unwanted signal leakage, preventing interference and improving signal purity.
  • Excellent Linearity: Ensures minimal distortion, maintaining signal integrity in demanding applications.
  • Rugged Construction: Provides reliable performance in harsh environments.

Additional Details:

The SYK-2-33+ is designed for ease of integration into various RF and microwave systems. Its compact surface mount package allows for high-density PCB layouts. The mixer's high isolation and low conversion loss contribute to improved system performance and reduced noise. It is typically used with external components such as filters and amplifiers to optimize performance for specific applications. The SYK-2-33+ mixer uses diodes to mix the RF, LO, and IF signals. The performance depends on the diode parameters, LO drive, and the impedance matching to all ports.

Technical specifications include frequency range, conversion loss, isolation, input power, and operating temperature range. The device is typically used in conjunction with other RF components such as filters, amplifiers, and attenuators. Consult the product datasheet and application notes for detailed information on circuit design, component selection, and performance optimization.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.2728 $57.2728
3+ $46.9930 $140.9790
4+ $45.5245 $182.0980
5+ $44.0560 $220.2800
6+ $42.5874 $255.5244
8+ $38.1818 $305.4544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess