EN
  • EN
  • DE

N74F245D,623

Part No N74F245D,623
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSCVR TRI-ST 8BIT 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 332493-N74F245D,623
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Defence, Military & Aerospace, Communications & Networking
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian N74F245D,623 CAD Model

Description

Product Overview: N74F245D,623 by NXP

The N74F245D,623 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of the 74F series, which is known for its fast switching speeds and high reliability. The N74F245D,623 is an octal bidirectional transceiver featuring non-inverting 3-state buffers. It is primarily used for asynchronous communication between data buses.

Key Features

  • Octal Bidirectional Transceiver: The device includes eight bidirectional data lines, allowing for efficient data transfer in both directions.
  • Non-Inverting Buffers: Data is transmitted without inversion, ensuring the integrity of the signal is maintained through the data path.
  • 3-State Outputs: The 3-state output configuration allows for connection to a bus without affecting the bus state when in high-impedance mode.
  • High-Speed Operation: The N74F245D,623 is designed for rapid data transfer, which is crucial for high-speed computing and data processing applications.
  • Low Power Consumption: Despite its fast operation, the device is engineered to consume minimal power, making it suitable for energy-sensitive designs.

Applications

The versatility of the N74F245D,623 makes it suitable for a wide range of applications, including:

  • Bus interface in microprocessor/microcontroller systems
  • Data communication in networking equipment
  • Signal buffering and driving in computing devices
  • I/O port expansion
  • Memory address driving

Technical Specifications

The N74F245D,623 comes in a SO20 package, which is a small-outline package that is optimal for space-constrained applications. It operates over a standard supply voltage range and is characterized for operation from 0°C to 70°C, making it suitable for commercial-grade temperature environments.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products that meet the rigorous demands of the electronics industry. The N74F245D,623 is subjected to stringent testing and quality control measures to ensure it meets NXP's high standards for performance and reliability. Customers can trust this product for their critical data communication needs.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20-LCC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess