EN
  • EN
  • DE

LSF0204DPWR

Part No LSF0204DPWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 4-Bits Bidirectional Multi-Voltage Level Translator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 0.8V ~ 4.5V
Voltage - VCCB 1.8V ~ 5.5V
Output Type Open Drain, Push-Pull
Data Rate 100MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Features Auto-Direction Sensing
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1204608-LSF0204DPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LSF0204
Introduction Date December 09, 2014
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LSF0204DPWR CAD Model

Description

Product Overview: Texas Instruments LSF0204DPWR

The Texas Instruments LSF0204DPWR is a versatile level shifter designed for the bidirectional voltage-level translation of multi-voltage systems. Catering to the needs of modern electronics, this device is an excellent solution for applications that require the interfacing of different logic levels ranging from 0.95V to 5.5V. The LSF0204DPWR is particularly well-suited for scenarios where an ultra-low-voltage device needs to communicate with a higher voltage peripheral, making it an essential component in a wide array of electronic products.

Key Features

  • Multi-Voltage Translation: The LSF0204DPWR supports bidirectional voltage translation without the need for a direction control signal, simplifying its use in multi-voltage digital system applications.
  • Wide Voltage Range: With a broad voltage range (0.95V to 5.5V) on both the A and B ports, this device provides the flexibility to work with various logic levels, making it highly adaptable for different design requirements.
  • Auto-Direction Sensing: The device's auto-direction sensing feature ensures that the translation direction is automatically determined without additional input from the user.
  • Low Standby Current: It is designed for low power consumption, with a typical standby current of only 0.1µA, contributing to energy-efficient designs.
  • ESD Protection: The LSF0204DPWR comes with robust ESD protection, ensuring the device's reliability and longevity in harsh electrical environments.

Applications

  • Mobile Devices
  • Consumer Electronics
  • Computing
  • Data Communication Systems
  • Internet of Things (IoT) Devices

The LSF0204DPWR is available in a space-saving TSSOP package, making it an ideal choice for compact PCB layouts. Its design ensures minimal signal distortion, providing high-integrity level shifting for critical applications. Whether it's for interfacing microcontrollers with peripherals, bridging different logic domains, or ensuring compatibility among devices with different voltage requirements, the Texas Instruments LSF0204DPWR level shifter is a reliable and efficient solution for designers and engineers.

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Microchip Technology
DUAL TTL-to-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $4.8972
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Microchip Technology
IC TRANSLATOR PECL TTL DFF 8SOIC
Lowest to $2.3931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6632 $53.0560
185+ $0.5441 $100.6585
285+ $0.5271 $150.2235
395+ $0.5101 $201.4895
510+ $0.4931 $251.4810
680+ $0.4421 $300.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,820 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess