EN
  • EN
  • DE

LTC3705EGN#PBF

Part No LTC3705EGN#PBF
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR OCP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Forward, Secondary Side SR
Supply Voltage - Operating 18 V to 80 V
Fault Protection Current Limiting
Control Features Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Mounting Surface Mount
Win Source Part Number 303376-LTC3705EGN
Ultra Librarian 3D Model Ultra Librarian LTC3705EGN#PBF CAD Model

Description

LTC3705EGN#PBF - High-Efficiency Synchronous Step-Down DC/DC Controller

The LTC3705EGN#PBF, designed and manufactured by Linear Technology, is a synchronous step-down DC/DC controller that offers high efficiency and performance for power supply applications. This advanced controller is housed in a compact SSOP-16 package and is engineered to manage power conversion with precision and reliability.

The LTC3705EGN#PBF operates over a wide input voltage range from 4V to 36V, making it an ideal choice for a variety of applications, including industrial systems, automotive electronics, and portable devices that require efficient power management. Its ability to handle high input voltages also makes it suitable for battery-powered applications where input voltage can vary significantly.

The controller utilizes a constant-frequency, current mode architecture which provides excellent line and load transient response. Its synchronous operation allows for the elimination of an external diode, thereby reducing both the complexity of the design and the overall system cost. The LTC3705EGN#PBF also features a robust integrated MOSFET driver, which ensures compatibility with a wide range of external N-channel MOSFETs, offering designers flexibility in their choice of power components.

One of the key benefits of the LTC3705EGN#PBF is its high efficiency, which can exceed 90% under certain conditions. This efficiency reduces heat generation and improves system reliability, which is critical in power-sensitive applications. Furthermore, the device includes a programmable switching frequency from 50kHz to 900kHz, allowing optimization between efficiency and component size.

Additional features include an adjustable soft-start to control the inrush current during startup, overvoltage protection, and a foldback current limit which helps protect the device under overload conditions. The LTC3705EGN#PBF also provides a tracking input, making it easier to sequence the controller's output with other power rails in complex systems.

In summary, the LTC3705EGN#PBF from Linear Technology is a versatile, high-performance step-down DC/DC controller that offers a wide input voltage range, high efficiency, and a rich set of features to ensure stable and reliable operation in a variety of demanding applications.

You May Also Be Interested in

Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 33V Flyback SOP-8 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1467
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Chengdu Chip-Rail Microelectronics Co., Ltd.
300mW 10V~30V Flyback SOT-23-6L AC DC Converters, Offline Switchers RoHS
Lowest to $0.1027
Shenzhen Sunmoon Microelectronics Co., Ltd.
Converter Offline Buck Topology 60kHz DIP-8
Lowest to $0.4399
Infineon Technologies
10V~25.5V 800V Flyback DIP-7 AC DC Converters, Offline Switchers RoHS
Lowest to $2.9105
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1173
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess