EN
  • EN
  • DE

MRF24WG0MAT-I/RM

Part No MRF24WG0MAT-I/RM
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RX TXRX MOD WIFI TRACE ANT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 19 Weeks
Features WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 36-SMD Module
Family Name MRF24WG0
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.70.0000
Quantity per package 350
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885917-MRF24WG0MAT-I/RM
Ultra Librarian 3D Model Ultra Librarian MRF24WG0MAT-I/RM CAD Model

Description

MRF24WG0MAT-I/RM - Wi-Fi Module from Microchip Technology

The MRF24WG0MAT-I/RM is a highly integrated Wi-Fi module from Microchip Technology, designed to provide a complete and easy-to-use wireless networking solution for a wide range of applications. This module is part of Microchip's well-known MRF24WG0MA series and is specifically engineered to meet the demands of low-power, cost-effective, and robust Wi-Fi connectivity.

Built upon the IEEE 802.11b/g/n standards, the MRF24WG0MAT-I/RM offers a secure and reliable wireless communication platform. It operates in the 2.4 GHz frequency band and supports data rates up to 54 Mbps, which is ideal for both bandwidth-intensive applications and basic data communication tasks. The module integrates a powerful wireless MAC and baseband processor, along with a 2.4 GHz radio transceiver, ensuring excellent performance and minimal external component requirements.

The MRF24WG0MAT-I/RM features a host of advanced functionalities, including Wi-Fi Protected Access (WPA/WPA2) security protocols, Wi-Fi Protected Setup (WPS), and Soft Access Point (Soft-AP) mode. These features not only enhance the security of wireless connections but also simplify the process of adding devices to a network. Additionally, the module supports multiple network protocols, such as TCP/IP, UDP, DHCP, and more, which makes it a versatile choice for Internet of Things (IoT) applications.

This module is designed for flexibility, with an SPI interface for communication with a host microcontroller. It is also equipped with an onboard antenna, reducing the need for external antenna design and simplifying the integration process. The MRF24WG0MAT-I/RM is available in a compact surface-mount package, making it suitable for space-constrained applications.

Whether you are developing smart home devices, wireless sensors, or any IoT solution, the MRF24WG0MAT-I/RM by Microchip Technology provides a reliable and efficient wireless connectivity option that can significantly reduce development time and cost.

You May Also Be Interested in

Raytac
RF TXRX MOD 802.15.4 BTU.FL SMD
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $349.2538
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess