EN
  • EN
  • DE

WL1835MODGAMOCT

Part No WL1835MODGAMOCT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1339+
Reference case module
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 743171-WL1835MODGAMOCT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WL1835MODGAMOCT CAD Model

Description

The WL1835MODGAMOCT is a highly integrated wireless local area network (WLAN) and Bluetooth solution from Texas Instruments that offers exceptional performance for a wide range of applications. Designed to meet the needs of modern wireless connectivity, this module provides a robust and flexible platform for products requiring Wi-Fi and Bluetooth capabilities.

Key Features:

  • Wi-Fi and Bluetooth Integration: The module supports both 2.4 GHz WLAN IEEE 802.11 b/g/n and Bluetooth 4.0, enabling dual-mode BR/EDR/LE communications.
  • Advanced Security: With a suite of security features, including WPA/WPA2 personal and enterprise security modes, the WL1835MODGAMOCT ensures secure data transmission and device protection.
  • SmartConfig Technology: TI's unique SmartConfig technology allows for easy and flexible Wi-Fi provisioning for devices, enabling simple setup via smartphones or tablets.
  • Power Efficient: The module is optimized for low-power applications, with power-saving modes that extend battery life for portable and battery-powered devices.
  • High Throughput: It supports high-speed data rates up to 72.2 Mbps with 20 MHz bandwidth, making it suitable for multimedia and data-intensive applications.
  • Compact Form Factor: The WL1835MODGAMOCT comes in a small form factor that is ideal for space-constrained applications, without compromising on performance.
  • Industrial Temperature Range: It is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications:

The WL1835MODGAMOCT is versatile and can be used in various applications, including:

  • Internet of Things (IoT) devices
  • Home and building automation
  • Healthcare and medical devices
  • Portable consumer electronics
  • Industrial control systems

With its integrated design and advanced features, the WL1835MODGAMOCT from Texas Instruments offers a powerful solution for designers looking to incorporate Wi-Fi and Bluetooth functionality into their products. Its reliability and performance make it an excellent choice for a multitude of wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
MG26 3200K FLASH 512K RAM QFN68
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess