EN
  • EN
  • DE

CC2538NF23RTQT

Part No CC2538NF23RTQT
Manufacturer Texas Instruments
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 56-VFQFN / 6LoWPAN/802.15.4/ZigBee SOC 2507MHz 250Kbps 56-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee
Frequency 2.4GHz
Data Rate (Maximum) 12Mbps
Power - Output 7dbm
Sensitivity -97dBm
Memory Size 256kB Flash, 32kB RAM
Serial Interfaces I2C, JTAG, SPI, UART, USB
GPIO 32
Operating Supply Voltage 2 V ~ 3.6 V
Current - Receiving 20mA ~ 24mA
Current - Transmitting 24mA ~ 34mA
Operating Temperature Range -40°C ~ 125°C
Package 56-VFQFN Exposed Pad
Win Source Part Number 771276-CC2538NF23RTQT
Popularity Medium
Supply and Demand Status Limited
Family Name CC2538
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC2538NF23RTQT CAD Model

Description

Introducing the CC2538NF23RTQT Microcontroller from Texas Instruments

The CC2538NF23RTQT is a powerful wireless microcontroller unit (MCU) from the renowned Texas Instruments (TI) product line, designed to cater to the needs of robust and secure wireless communication systems. This cutting-edge device is an ideal choice for smart energy infrastructure, home automation, and Internet of Things (IoT) applications, thanks to its integration of a potent ARM Cortex-M3 processor and a high-performance radio frequency (RF) transceiver.

Key Features

  • High-Performance ARM Cortex-M3 Core: At the heart of the CC2538NF23RTQT lies a 32-bit ARM Cortex-M3 processor running at speeds up to 32 MHz, providing ample computational power for complex algorithms and control tasks.
  • Integrated 2.4 GHz RF Transceiver: The device boasts an IEEE 802.15.4-compliant RF transceiver, making it suitable for ZigBee, 6LoWPAN, and other popular wireless communication protocols.
  • Large Memory Capacity: With up to 512KB of in-system programmable flash and 32KB of RAM, this MCU offers significant space for firmware and data storage, facilitating advanced applications.
  • Security Features: The CC2538NF23RTQT is equipped with robust security mechanisms, including AES-128/256, SHA2 hardware encryption engines, and a random number generator, ensuring secure data transmission and storage.
  • Low Power Consumption: TI's expertise in power-efficient designs is evident in this MCU, which features several power modes to optimize energy usage for battery-powered applications.
  • Peripheral Support: A range of integrated peripherals, such as ADCs, timers, and UART/SPI/I2C serial interfaces, provide versatility in interfacing with external components and sensors.

Applications

The CC2538NF23RTQT is adept at handling the demands of a wide array of applications. It is particularly well-suited for:

  • Smart Grid and Smart Metering
  • Home and Building Automation
  • Wireless Sensor Networks
  • IoT Devices and Gateways

With its combination of processing power, integrated wireless capabilities, and advanced security, the CC2538NF23RTQT from Texas Instruments stands out as a comprehensive solution for designers and engineers looking to develop the next generation of connected devices.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
MaxLinear Inc
QFN-24-EP(4x4) RF Transceiver ICs RoHS
Lowest to $1.1642
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
MediaTek Inc
IC RF WiFi QFN-156-EP(12x12)
Lowest to $4.6918
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7701 $55.0804
9+ $11.2986 $101.6874
14+ $10.9455 $153.2370
19+ $10.5924 $201.2556
25+ $10.2394 $255.9850
33+ $9.1801 $302.9433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess