EN
  • EN
  • DE

LTC4006EGN-2#TRPBF

Part No LTC4006EGN-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 4A 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 3
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 12.6V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 107736-LTC4006EGN-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4006EGN-2#TRPBF CAD Model

Description

Product Overview: LTC4006EGN-2#TRPBF

The LTC4006EGN-2#TRPBF is a high-performance, stand-alone constant-current/constant-voltage 4A battery charger designed by Linear Technology (now part of Analog Devices). This advanced charging IC is specifically engineered for charging lithium-ion or lithium-polymer batteries, and it is packaged in a compact 24-pin SSOP form factor, making it an ideal choice for space-constrained applications.

Key Features

  • Charging Current: The device is capable of delivering up to 4A of charging current, which can be programmed by selecting the appropriate resistor value.
  • Voltage Regulation: It offers precise voltage regulation, which is critical for the longevity and safety of lithium-based batteries. The voltage can be set to accurately charge a 2-cell lithium-ion/polymer battery pack.
  • Charge Termination: The charger incorporates an automatic charge termination feature based on the charge current, ensuring the battery is not overcharged.
  • Thermal Regulation: To protect against overheating, the LTC4006EGN-2#TRPBF includes thermal regulation, which reduces the charge current in the event of excessive temperature rise.
  • Charge Status Indicators: The product features charge status outputs that can be used to drive external LEDs or interface with a microcontroller, providing real-time feedback on the charging process.
  • PowerPath Control: This IC supports PowerPath control, which allows the battery to be charged while simultaneously powering the system load.

Applications

The LTC4006EGN-2#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Medical and healthcare equipment
  • Industrial and instrumentation systems

Design and Integration

Designers will appreciate the ease of integration of the LTC4006EGN-2#TRPBF into their systems. The device requires minimal external components, simplifying the design and reducing the overall bill of materials. Additionally, its SSOP package is suitable for automated assembly processes, facilitating efficient manufacturing.

With its robust feature set and compact form, the LTC4006EGN-2#TRPBF is a reliable and efficient solution for advanced battery charging applications, ensuring devices remain powered and ready for use.

You May Also Be Interested in

Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6677 $50.6708
10+ $10.3940 $103.9400
15+ $10.0692 $151.0380
21+ $9.7444 $204.6324
27+ $9.4196 $254.3292
36+ $8.4452 $304.0272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,658 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess