EN
  • EN
  • DE

MS2244S

Part No MS2244S
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Rf Power Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988655-MS2244S
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS2244S CAD Model

Description

The MS2244S from Microchip Technology is a state-of-the-art integrated circuit designed to cater to the advanced needs of modern electronic applications. This versatile chip is a testament to Microchip's commitment to providing high-quality and reliable components for the industry. With its robust design and cutting-edge features, the MS2244S is an ideal solution for designers looking to enhance system performance and efficiency.

Key Features

  • High Precision: The MS2244S offers exceptional accuracy and stability, making it suitable for applications that require precise measurements and control.
  • Low Power Consumption: Designed with energy efficiency in mind, this component operates on minimal power, thereby extending the battery life of portable devices and reducing the overall energy cost for powered systems.
  • Advanced Connectivity: With built-in support for various communication protocols, the MS2244S ensures seamless integration with other components and systems, facilitating data transfer and interoperability.
  • Durable Construction: Manufactured to withstand harsh conditions, the MS2244S is built to last, ensuring reliability and longevity in a wide range of operating environments.
  • Compact Size: The small footprint of the MS2244S makes it an excellent choice for space-constrained applications without compromising on performance.

Applications

The versatility of the MS2244S allows it to be used across various sectors, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Consumer Electronics
  • Medical Devices
  • Telecommunication Infrastructure

Technical Specifications

For detailed technical specifications, please refer to the MS2244S datasheet provided by Microchip Technology. The datasheet contains comprehensive information on the electrical characteristics, pin configurations, timing diagrams, and application notes to assist in the design and implementation process.

In conclusion, the MS2244S from Microchip Technology is a robust and versatile chip that offers a blend of performance, efficiency, and reliability, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess