EN
  • EN
  • DE

MS3V-T1R

Part No MS3V-T1R
Manufacturer Microchip Technology
Catalog HOT - SALES and EOL Components (M)
Description SM Crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 094371-MS3V-T1R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian MS3V-T1R CAD Model

Description

Microchip Technology MS3V-T1R Voltage Regulator

The MS3V-T1R from Microchip Technology is a state-of-the-art voltage regulator designed to provide stable and reliable voltage control for a wide range of applications. This compact and efficient component is ideal for use in power management solutions, where maintaining a consistent voltage level is crucial for the performance and longevity of electronic systems.

Key Features:

  • Output Voltage Range: The MS3V-T1R offers a precise output voltage range, ensuring compatibility with various devices requiring different voltage levels.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, reducing power loss and heat generation, which is essential for maintaining system stability and extending product life.
  • Low Dropout: The low dropout feature allows the regulator to continue providing a stable output voltage even when the input voltage is very close to the output voltage, making it highly efficient in battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the regulator and connected components from potential damage due to overheating.
  • Current Limiting: The MS3V-T1R includes current limiting capabilities, which prevent damage to the regulator and the circuit by restricting the output current during overload conditions.

Applications:

The versatility of the MS3V-T1R makes it suitable for a variety of applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications
  • Portable Devices

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the MS3V-T1R is no exception. This voltage regulator is manufactured to the highest standards, ensuring that it meets the rigorous demands of both commercial and industrial environments. With the MS3V-T1R, designers and engineers can trust in a reliable, high-performance solution for their power management needs.

Conclusion:

Whether you are developing a sophisticated industrial system or a simple consumer electronic device, the MS3V-T1R voltage regulator from Microchip Technology offers the performance, efficiency, and reliability required to ensure your application runs smoothly. Its advanced features and robust design make it an indispensable component for any power-sensitive project.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $1.2913
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
EliteMT
Need more? Email Us
EliteMT
Lowest to $3.7539
Shindengen
Lowest to $5.6838
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4178 $50.1360
295+ $0.3429 $101.1555
455+ $0.3321 $151.1055
625+ $0.3214 $200.8750
805+ $0.3107 $250.1135
1,080+ $0.2786 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,579 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess