EN
  • EN
  • DE

MAX1403EAI+

Part No MAX1403EAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SIGMA-DELTA 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 18
Sampling Rate (Per Second) 480
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V
Supply Voltage , Digital 2.7V ~ 3.6V
Features PGA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Mounting Style SMD
Family Part Number MAX1403
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 701307-MAX1403EAI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1403EAI+ CAD Model

Description

Maxim Integrated MAX1403EAI+ Precision ADC

The MAX1403EAI+ from Maxim Integrated is a high-precision, low-power, 18-bit analog-to-digital converter (ADC) designed to provide exceptional performance in a wide range of data acquisition systems. This ADC features a 16-channel, single-ended or 8-channel differential input multiplexer (MUX), making it an ideal choice for multi-channel applications such as process control, industrial monitoring, and medical equipment.

With its integrated precision voltage reference and on-chip temperature sensor, the MAX1403EAI+ delivers accurate measurements across its full operating range. The device operates from a +5V analog supply and a +2.7V to +5.25V digital supply, allowing for flexible integration into various system designs. Additionally, it boasts a low power consumption of only 275mW (typical), which is critical for battery-operated and power-sensitive applications.

The MAX1403EAI+ offers a high sampling rate of up to 100ksps, enabling real-time data acquisition and processing. Its SPI-compatible serial interface facilitates easy communication with microcontrollers and digital signal processors, while the 28-pin SSOP (Shrink Small Outline Package) provides a compact footprint suitable for space-constrained applications.

Key features of the MAX1403EAI+ include:

  • 18-bit resolution with no missing codes
  • Internal 4.096V precision voltage reference
  • Low noise performance with a 94.5dB signal-to-noise ratio (SNR)
  • Programmable gain amplifier (PGA) with gains from 1 to 128
  • On-chip temperature sensor for thermal monitoring
  • Flexible power-down modes for power management

Overall, the Maxim Integrated MAX1403EAI+ is a robust and reliable ADC that offers excellent performance and versatility for a wide array of precision data acquisition tasks. Its combination of high resolution, multiple input channels, and low power consumption makes it a top choice for engineers and designers looking to enhance the accuracy and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.6785 $66.6785
2+ $54.7106 $109.4212
3+ $53.0009 $159.0027
4+ $51.2912 $205.1648
6+ $49.5815 $297.4890
7+ $44.4524 $311.1668
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess