EN
  • EN
  • DE

MSC040SMA120J

Part No MSC040SMA120J
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 53A SOT227
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000325-MSC040SMA120J
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package Tube
Operating Temperature -55°C ~ 175°C (TJ)
Mounting Type Chassis Mount
Supplier Device Package SOT-227 (ISOTOP®)
Package / Case SOT-227-4, miniBLOC
Base Product Number MSC040
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MSC040SMA120J CAD Model

Description

Microchip Technology's MSC040SMA120J: A Robust SiC MOSFET

The MSC040SMA120J is a state-of-the-art silicon carbide (SiC) MOSFET brought to you by Microchip Technology, a renowned leader in the field of semiconductor solutions. This device is designed to meet the needs of high-efficiency and high-power applications, offering a combination of low on-resistance and high switching speeds.

Key Features

  • High Power Efficiency: With a drain-to-source voltage (V<sub>DS) of 1200V, the MSC040SMA120J can handle high voltage levels while minimizing power losses, making it ideal for energy-sensitive applications.
  • Low On-Resistance: A low on-resistance (R<sub>DS(on)) of just 40mΩ ensures that power dissipation is kept to a minimum, improving overall system efficiency.
  • Fast Switching: The device's fast switching capabilities reduce transition losses, which is critical for high-frequency operations.
  • High Temperature Performance: The SiC MOSFET operates exceptionally well at elevated temperatures, maintaining stability and reliability where traditional silicon devices might falter.
  • Robust Package: Enclosed in a robust package, the MSC040SMA120J is designed to withstand harsh environments and is suitable for rugged applications.

Applications

The MSC040SMA120J is versatile and can be used in a range of applications that demand high efficiency and reliability. Some of the typical applications include:

  • Power supply units (PSUs)
  • Electric vehicle (EV) charging stations
  • Solar inverters and photovoltaic (PV) systems
  • Industrial motor drives
  • High-voltage DC/DC converters

Advantages of SiC Technology

Silicon carbide technology offers several advantages over traditional silicon in power devices. The MSC040SMA120J benefits from SiC's superior thermal conductivity, lower power losses, and higher switching frequencies. These characteristics make the device an excellent choice for systems where efficiency is paramount.

With the MSC040SMA120J, Microchip Technology continues its tradition of providing advanced semiconductor products that push the boundaries of power management technology. Whether for power conversion or for driving motors, this SiC MOSFET stands out as a high-performance component in any power electronics designer's toolkit.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess