Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1094170-MSMBJ5380BE3
Ultra Librarian 3D Model Ultra Librarian MSMBJ5380BE3 CAD Model

Description

Microchip Technology's MSMBJ5380BE3 Transient Voltage Suppressor

The MSMBJ5380BE3 is a robust transient voltage suppressor (TVS) diode from the reputable Microchip Technology, designed to provide reliable and high-quality protection for electronic circuits. This component is specifically engineered to shield sensitive electronic equipment from voltage spikes and surges that can occur due to sudden changes in power supply, lightning strikes, electrostatic discharge (ESD), and other transient events.

With its stand-off voltage of 5.0V, the MSMBJ5380BE3 is suitable for a wide range of applications where voltage regulation and suppression are critical. It is capable of clamping and dissipating high transient over-voltages, ensuring the safety and longevity of the connected devices. This TVS diode is particularly useful in protecting integrated circuits and other sensitive components in consumer electronics, automotive systems, industrial equipment, and telecommunication infrastructure.

The MSMBJ5380BE3 is housed in a robust DO-214AA package, which provides a compact footprint while ensuring ample power handling capabilities. This surface-mount device (SMD) is designed for easy integration into printed circuit boards (PCBs), making it a convenient choice for modern electronic designs that require space-saving components without compromising on performance.

Key features of the MSMBJ5380BE3 include its fast response time to transient events, ensuring immediate protection for your circuitry. Its low incremental surge resistance helps to minimize power loss and maintain efficiency in the system. Furthermore, the device is RoHS compliant, meaning it meets the environmental standards that restrict the use of hazardous substances in electronic components.

Microchip Technology's commitment to quality is evident in the MSMBJ5380BE3, which undergoes rigorous testing to ensure reliability and performance under extreme conditions. By choosing this TVS diode for your circuit protection needs, you can trust that you are getting a product that delivers both protection and peace of mind.

Whether you are designing a new electronic system or looking to upgrade the protection in an existing setup, the MSMBJ5380BE3 from Microchip Technology is an excellent choice for safeguarding your valuable electronics against transient voltage events.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
Bourns Inc.
Diode TVS Single Bi-Dir 30V 3KW 2-Pin DO-214AB
Lowest to €1.4272
ECAD model for SMLJ30CA
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to €3.6967
ECAD model for BZW50-12B
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to €0.1827
ECAD model for SMDJ36CA-AT/TR13
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0336
ECAD model for SMAJ45CA/TR13
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention