Products specifications

Categories Circuit Protection
Estimated Pruduction Lead Time 39 Weeks
Features 12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package DO-214AA, SMB
Case / Package SMBJ (DO-214AA)
Family Name SMBJ7.5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-8153, 1086-8153-MIL
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885962-MSMBJ7.5A
Ultra Librarian 3D Model Ultra Librarian MSMBJ7.5A CAD Model

Description

Microchip Technology MSMBJ7.5A Product Overview

The MSMBJ7.5A is a robust transient voltage suppression (TVS) diode from the reputable manufacturer, Microchip Technology. This high-quality electronic component is designed to protect sensitive electronic equipment from voltage spikes and surges, ensuring the longevity and reliability of the device it's protecting.

Key Features

  • Stand-off Voltage: The MSMBJ7.5A has a stand-off voltage of 7.5V, making it suitable for a range of applications where this level of protection is required.
  • Peak Pulse Power: With a peak pulse power of 600W (at 10/1000μs waveform), this TVS diode can handle significant power surges without compromising the integrity of the circuit it's protecting.
  • Fast Response Time: The device features an exceptionally fast response time to transient events, typically in the picosecond range, offering immediate protection against voltage spikes.
  • Low Incremental Surge Resistance: The MSMBJ7.5A has a low incremental surge resistance, minimizing the voltage drop across the diode when a surge occurs.
  • Operating Temperature Range: It operates effectively across a wide temperature range from -55°C to +150°C, ensuring reliable performance under various environmental conditions.
  • Package: Available in a DO-214AA package, this TVS diode is compatible with standard PCB mounting processes and is easy to integrate into a wide variety of designs.

Applications

The MSMBJ7.5A is ideal for protecting sensitive circuits in a variety of applications, including:

  • Industrial systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication systems
  • Power supply units

Quality and Reliability

Microchip Technology is known for its commitment to quality and the MSMBJ7.5A is no exception. This TVS diode is manufactured to high standards, ensuring that it meets the rigorous demands of industrial and commercial use. With its ability to protect against voltage transients caused by inductive load switching and lightning, the MSMBJ7.5A is a reliable choice for circuit protection.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Yageo
SMDJ, DO-214AB, 36V, 58.1V, AUTO / 58.1V Clamp 51.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.2012
ECAD model for SMDJ36CA-AT/TR13
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Vishay
TVS DIODE 12V 26V SOT23
Lowest to $0.1631
ECAD model for GSOT12-E3-18
Littelfuse Inc.
TVS DIODE 2.8V 6V 10MSOP
Lowest to $0.5224
ECAD model for SP4044-04ATG

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention