Products specifications

Category Capacitors - Aluminum Electrolytic Capacitors
Mfr Rubycon
Series YXJ
Package Bulk
Product Status Active
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 100 V
ESR (Equivalent Series Resistance) -
Lifetime @ Temp. 5000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Ratings -
Applications General Purpose
Lead Spacing 0.079" (2.00mm)
Size / Dimension 0.197" Dia (5.00mm)
Height - Seated (Max) 0.492" (12.50mm)
Surface Mount Land Size -
Mounting Type Through Hole
Package / Case Radial, Can
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1357893-100YXJ10M5X11
Ultra Librarian 3D Model Ultra Librarian 100YXJ10M5X11 CAD Model

Description

The Rubycon 1357893-100YXJ10M5X11 is a high-quality aluminum electrolytic capacitor designed for general-purpose applications from Rubycon.

  • Capacitance: 10 µF
  • Voltage Rating: 100 V
  • Tolerance: ±20%
  • Lifetime: 5000 hours @ 105°C
  • Package: Radial, Can
  • Size (Diameter): 0.197"
  • Size (Height): 0.492"
  • Lead Spacing: 0.079"
  • Mounting: Through-Hole
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 24000UF 16V SCREW / Cap Aluminum Lytic 24000uF 16V -10% to 75% (34.93 X 79.38mm) Screw Terminal 0.032 Ohm 5600mA 2000h 85°C
Need more? Email Us
ECAD model for CGS243U016R3C
Panasonic
CAP ALUM 330UF 20% 50V RADIAL / Cap Aluminum Lytic 330uF 50V 20% (16 X 25mm) Radial 7.5mm 450mA 2000h 85°C Bulk
Need more? Email Us
ECAD model for ECE-A1HN331U
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL / 2200 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $1.0998
ECAD model for 50YXF2200MEFC18X35.5
Panasonic
Cap Aluminum 22uF 400V ±20% Cylindrical Can 5mm 175mA 2000 hr 105°C
Lowest to $2.8335
ECAD model for ECA2GHG220
Panasonic
Cap Aluminum 1200uF 35V 20% (12.5 X 25mm) Radial 5mm 3190mA 10000 hr 105°C Bulk
Lowest to $0.8084
ECAD model for EEUFR1V122
Panasonic
CAP ALUM 330UF 20% 25V SMD / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can - SMD 200mOhm @ 100kHz 3000 Hrs @ 125°C
Need more? Email Us
ECAD model for EEE-TK1E331UP
Nichicon
CAP ALUM 47UF 20% 16V SMD / 47 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C
Need more? Email Us
ECAD model for UWF1C470MCL1GB
Panasonic
CAP ALUM 10UF 20% 160V RADIAL / 10 µF 160 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us
ECAD model for ECA-2CHG100
Panasonic
CAP ALUM 4.7UF 20% 35V RADIAL / Cap Aluminum Lytic 4.7uF 35V 20% Radial 2000h 85°C Bulk
Lowest to $0.2256
ECAD model for ECE-A1VN4R7U

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
935+ $0.0537 $50.2095
2,270+ $0.0441 $100.1070
3,515+ $0.0427 $150.0905
4,845+ $0.0413 $200.0985
6,270+ $0.0399 $250.1730
8,380+ $0.0358 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 100,000 pieces
MOQ: 935 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention