Products specifications

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.7dB
Frequency 3.1 GHz ~ 5.9 GHz
Specifications Isolation (Min) 20dB, 1.2 VSWR (Typ), 5° Imbalance (Max)
Size / Dimension 0.079" L x 0.049" W x 0.042" H (2.00mm x 1.25mm x 1.07mm)
Package / Case 0805 (2012 Metric), 6 PC Pad
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 834586-QCS-592+
Ultra Librarian 3D Model Ultra Librarian QCS-592+ CAD Model

Description

The 834586-QCS-592+ is an RF power divider/splitter from Mini-Circuits.

  • Frequency Range: 3.1 GHz to 5.9 GHz
  • Insertion Loss: 0.7dB
  • Isolation: 20dB (Minimum)
  • VSWR: 1.2 (Typical)
  • Size: 0.079" L x 0.049" W x 0.042" H
  • Package: 0805 (2012 Metric), 6 PC Pad
  • Standard Package: 1,000 pcs
  • Product Status: Active

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 5MHZ-1GHZ 6SMD
Lowest to $2.1126
ECAD model for TCP-2-10+
Anaren
RF POWER DVDR 4.8GHZ-5.9GHZ 0805 / RF Power Divider 4.8 GHz ~ 5.9 GHz Isolation (Min) 14dB, 10.3dB Return Loss 0805 (2012 Metric)
Need more? Email Us
ECAD model for PD4859J5050S2HF
Skyworks Solutions Inc.
Four-Way 0° Power Splitter/Combiner 1.71-1.99 GHz
Lowest to $2.3763
ECAD model for PD4W18-59
Tyco Electronics
Two-Way Power Dividers 2 - 200 MHz and 20 - 400 MHz
Need more? Email Us
ECAD model for TU-50SMA
Mini-Circuits
RF PWR DVDR 5MHZ-1.45GHZ 8SMD
Need more? Email Us
ECAD model for SYPS-3-142W+
Anaren
RF POWER DVDR 400MHZ-900MHZ 0805 / RF Power Divider 400 MHz ~ 900 MHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1331
ECAD model for PD0409J5050S2HF
Mini-Circuits
RF PWR DVDR 50MHZ-3GHZ 6SMD
Lowest to $7.1279
ECAD model for TCP-2-33W+
Mini-Circuits
RF PWR DVDR 4.4GHZ-5.9GHZ 0805 / RF Power Divider 4.4 GHz ~ 5.9 GHz Isolation (Min) 13.5dB, 13dB Return Loss, 10° Imbalance (Max) 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1335
ECAD model for SCG-3-592+
Anaren
RF PWR DVDR 950MHZ-2.15GHZ 0805 / RF Power Divider 950 MHz ~ 2.15 GHz 0805 (2012 Metric), 6 PC Pad
Lowest to $0.7456
ECAD model for PD0922J5050D2HF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9200 $65.5200
13+ $8.9600 $116.4800
20+ $8.6800 $173.6000
27+ $8.4000 $226.8000
35+ $8.1200 $284.2000
47+ $7.2800 $342.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention