EN
  • EN
  • DE

ST8034PQR

Part No ST8034PQR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC SMARTCARD 16QFN / Smart Card Interface 3.3V/5V 250mW T/R 16-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Applications Smart Card
Operating Supply Voltage 3V, 5V
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Mounting SMD
Win Source Part Number 795569-ST8034PQR
Popularity Medium
Supply and Demand Status Balance
Family Name ST8034P
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ST8034PQR CAD Model

Description

ST8034PQR Operational Amplifier

The ST8034PQR is a high-performance operational amplifier designed by STMicroelectronics, tailored for precision and robust applications. This op-amp features a combination of low offset voltage, low noise, and high speed, making it an ideal choice for a wide range of applications including sensor signal conditioning, active filtering, and precision amplification tasks.

With a typical input offset voltage of just a few microvolts and a very low input bias current, the ST8034PQR ensures high accuracy in measurement and control systems. Its low noise characteristic is particularly beneficial in audio and instrumentation applications where signal integrity is paramount.

The operational amplifier boasts a wide bandwidth, which allows it to handle signals with high slew rates without distortion. This makes the ST8034PQR suitable for high-speed analog signal processing, data acquisition systems, and many other applications that require a fast response time.

Another key feature of the ST8034PQR is its robustness. It is designed to operate reliably over a wide temperature range, ensuring consistent performance in both commercial and industrial environments. Additionally, it is protected against electrostatic discharge (ESD) events, which enhances its durability and longevity in the field.

STMicroelectronics has packaged the ST8034PQR in a space-saving QFN package, which is highly beneficial for compact designs. The op-amp also features rail-to-rail input and output, which maximizes the dynamic range in battery-powered or single-supply applications, making the most of the available supply voltage.

In summary, the ST8034PQR from STMicroelectronics is a versatile and reliable operational amplifier that stands out for its precision, low noise, and high-speed characteristics, along with its robustness against harsh conditions, making it a top choice for engineers and designers in various electronic applications.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7939 $53.8170
70+ $1.4719 $103.0330
110+ $1.4259 $156.8490
145+ $1.3799 $200.0855
190+ $1.3339 $253.4410
255+ $1.1960 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess