EN
  • EN
  • DE

STP4N80K5

Part No STP4N80K5
Manufacturer STMicroelectronics
Catalog FETs - Single
Description Ultra low gate charge | MOSFET N-CH 800V 3A TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 800V
Id - Continuous Drain Current 3A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.5Ohm at 1.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 10.5nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 175pF at 100V
Power Dissipation (Maximum) 60W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261747-STP4N80K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP4N80K5 CAD Model

Description

STP4N80K5 - Power MOSFET by STMicroelectronics

The STP4N80K5 is a robust and high-performance Power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is part of the MDmesh™ K5 series, which utilizes innovative technology to offer extremely low on-resistance, high dv/dt capability, and fast switching performance, making it an ideal choice for a wide range of power applications.

The STP4N80K5 operates at an 800V drain-source breakdown voltage (VDS), which provides a comfortable margin for applications that involve high voltage operations. This characteristic ensures that the device can handle spikes and surges common in industrial and consumer electronic systems without compromising reliability or efficiency.

With a continuous drain current (ID) of up to 4A and low gate charge (Qg), this MOSFET is optimized for reduced conduction and switching losses. The low threshold voltage (VGS(th)) allows for a wide range of drive voltages, accommodating various control strategies and enabling designers to achieve more efficient power conversion in their circuits.

The STP4N80K5 also features a 100% avalanche tested design, which guarantees robustness and longevity in harsh environments. This makes the component suitable for use in applications such as Switch Mode Power Supplies (SMPS), lighting ballasts, welding equipment, and any high-performance power conversion systems.

Enclosed in a TO-220 package, the STP4N80K5 offers excellent thermal performance, ensuring that the device can manage heat effectively even under high power operation. This contributes to the reliability and operational lifespan of the MOSFET, as well as the overall system it is integrated into.

STMicroelectronics has equipped the STP4N80K5 with Zener-protected gate, which provides an additional layer of protection against overvoltage, further enhancing the device's durability and making it a safe choice for sensitive applications.

In summary, the STP4N80K5 from STMicroelectronics is a powerful and reliable Power MOSFET that combines high voltage capability, efficiency, and thermal performance, making it a versatile component for designers looking to improve power management in their electronic designs.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 34A TO-220
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1212 $53.5756
30+ $3.3815 $101.4450
46+ $3.2759 $150.6914
64+ $3.1702 $202.8928
82+ $3.0645 $251.2890
110+ $2.7475 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess