EN
  • EN
  • DE

MT90823AB1

Part No MT90823AB1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Function Switch
Number of Circuits 1
Voltage - Supply 3V ~ 3.6V
Current - Supply 45mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MT90823
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 645277-MT90823AB1
Ultra Librarian 3D Model Ultra Librarian MT90823AB1 CAD Model

Description

The MT90823AB1 is a high-performance digital signal processor (DSP) product from Microchip Technology, designed to cater to a wide range of telecommunications applications. This innovative component is engineered to provide efficient and reliable processing for complex digital signal operations, making it an ideal choice for developers and manufacturers in the telecommunications industry.

Key Features:

  • Advanced Signal Processing: The MT90823AB1 is equipped with powerful signal processing capabilities that allow for efficient handling of voice, data, and video signals.
  • High Integration: This DSP integrates multiple functions and features onto a single chip, which helps in reducing the overall system cost and complexity.
  • Flexibility: The product offers a flexible interface that supports various telecommunications standards and protocols, ensuring compatibility with a wide range of systems and applications.
  • Low Power Consumption: Designed with power efficiency in mind, the MT90823AB1 operates with low power consumption, making it suitable for power-sensitive applications.
  • Robust Performance: With its robust design, the MT90823AB1 delivers reliable performance under varying conditions, which is critical for mission-critical telecommunications infrastructure.

Applications:

The MT90823AB1 is versatile and can be used in various applications within the telecommunications sector, including:

  • Wireless infrastructure
  • Network switches and routers
  • VoIP gateways and terminals
  • Base station controllers
  • Media gateways

Microchip Technology's commitment to quality and innovation is exemplified in the MT90823AB1, which is built to meet the rigorous demands of modern telecommunications networks. By integrating this DSP into your systems, you can expect enhanced performance, greater efficiency, and compatibility with future technologies.

For detailed specifications, application notes, and further information on how to integrate the MT90823AB1 into your telecommunications projects, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN
Lowest to $12.1593
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.7670 $82.7670
2+ $80.1805 $160.3610
3+ $77.5940 $232.7820
4+ $75.0076 $300.0304
5+ $67.2482 $336.2410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess