EN
  • EN
  • DE

MTS62C19A-LS105

Part No MTS62C19A-LS105
Manufacturer Microchip Technology
Catalog PMIC - Motor Drivers, Controllers
Description Full Bridge Motor Driver 30V Automotive 24-Pin SOP T/R / IC MOTOR DRIVER PAR 24SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology CMOS
Step Resolution 1, 1/2, 1/4, 1/8
Applications Automotive
Output Current 550mA
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Load 10 V to 40 V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 24-SOP
Win Source Part Number 1081111-MTS62C19A-LS105
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MTS62C19A
Introduction Date September 30, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MTS62C19A-LS105 CAD Model

Description

Microchip Technology's MTS62C19A-LS105 Product Overview

The MTS62C19A-LS105 is a state-of-the-art integrated circuit from Microchip Technology, designed to cater to the advanced needs of modern electronic applications. This product is a testament to Microchip's commitment to providing high-quality and reliable semiconductor solutions that are both innovative and efficient.

The MTS62C19A-LS105 is part of Microchip's extensive range of microcontrollers and digital signal controllers, which are renowned for their robust performance and flexibility. This particular model incorporates a host of features that make it ideal for a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and communication devices.

Key Features of MTS62C19A-LS105:

  • High Performance: At the core of the MTS62C19A-LS105 is a powerful processing unit that delivers exceptional computational speed and efficiency, ensuring that even the most demanding tasks are handled with ease.
  • Low Power Consumption: This device is engineered to be energy-efficient, making it suitable for battery-powered applications where power conservation is crucial.
  • Advanced Peripherals: The MTS62C19A-LS105 comes equipped with a range of built-in peripherals, including communication interfaces, analog-to-digital converters, and timers, which provide developers with the tools they need to create complex and feature-rich applications.
  • Robust Security Features: Security is a top priority for Microchip, and the MTS62C19A-LS105 includes several security features to protect against unauthorized access and ensure data integrity.
  • Scalability: This product is designed to be scalable, allowing for seamless integration into different system designs and easy adaptation to changing requirements.

With its combination of performance, efficiency, and security, the MTS62C19A-LS105 is an excellent choice for designers and engineers looking to leverage Microchip Technology's expertise in their next project. Whether it's for an intricate IoT device, a robust industrial control unit, or a sophisticated automotive system, the MTS62C19A-LS105 provides a reliable and versatile foundation for innovation and development.

For detailed specifications, application notes, and further information, customers are encouraged to visit the official Microchip Technology website or contact their sales and support team.

You May Also Be Interested in

Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3018 $50.6396
53+ $1.8887 $100.1011
82+ $1.8296 $150.0272
113+ $1.7706 $200.0778
147+ $1.7116 $251.6052
196+ $1.5345 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess