EN
  • EN
  • DE

MX555ABH25M0000-TR

Part No MX555ABH25M0000-TR
Manufacturer Microchip Technology
Catalog Oscillators
Description XTAL OSC XO 25.0000MHZ LVCMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features 25 MHz XO (Standard) LVCMOS Oscillator 2.375V ~ 3.63V Enable/Disable 6-SMD, No Lead
Manufacturer Microchip Technology
Series MX55
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD, No Lead
Family Name MX555ABH25M0000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MX555ABH25M0000 TR, MX555ABH25M0000 TR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886645-MX555ABH25M0000-TR
Ultra Librarian 3D Model Ultra Librarian MX555ABH25M0000-TR CAD Model

Description

The MX555ABH25M0000-TR is a precision frequency-control product from the reputable semiconductor manufacturer, Microchip Technology. Designed to meet the stringent requirements of today's advanced electronic systems, this component is a testament to Microchip's commitment to providing high-quality, reliable solutions for the industry.

Key Features

  • Type: Crystal Oscillator (XO)
  • Package / Case: 4-SMD, No Lead
  • Frequency: 25 MHz
  • Frequency Stability: ±50ppm
  • Operating Temperature: -40°C to +85°C
  • Function: Standby (Power Down)
  • Supply Voltage: 1.8V, 2.5V, 3.3V
  • Output Type: HCMOS
  • Current - Supply (Max): 6mA
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel (TR)

Applications

The MX555ABH25M0000-TR is suitable for a wide range of applications that require precise timing solutions. It is commonly used in:

  • Telecommunications
  • Consumer Electronics
  • Networking
  • Industrial Controls
  • Computer Applications

Quality and Reliability

Microchip Technology is known for its rigorous testing and quality control processes. The MX555ABH25M0000-TR crystal oscillator is no exception, ensuring high reliability and performance consistency. It is designed to withstand harsh environmental conditions and maintain its precision over a wide temperature range.

Environmental Compliance

The MX555ABH25M0000-TR is fully compliant with the RoHS (Restriction of Hazardous Substances) directive, making it an environmentally friendly choice for manufacturers concerned with sustainability and the reduction of toxic materials in electronic components.

Ordering Information

This product is available in the Tape & Reel (TR) packaging format, which facilitates efficient and secure handling for mass production processes. When ordering, ensure to specify the correct packaging option to suit your manufacturing needs.

For more detailed specifications and application support, customers are encouraged to contact Microchip Technology's customer service or visit their official website.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess