Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series MDA
Package Tube
Product Status Active
Type Zener
Bidirectional Channels 8
Voltage - Reverse Standoff (Typ) 18V
Voltage - Breakdown (Min) 20V
Voltage - Clamping (Max) @ Ipp 29.2V
Current - Peak Pulse (10/1000µs) 102.8A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SMD, Gull Wing
Base Product Number MXDA3KP
Standard Package 500 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1009920-MXDA3KP18CA
Ultra Librarian 3D Model Ultra Librarian MXDA3KP18CA CAD Model

Description

Microchip Technology MXDA3KP18CA - Diode TVS Single Bi-Dir 18V 3KW 2-Pin Case D-6 Modified

The MXDA3KP18CA from Microchip Technology is a high-quality transient voltage suppression (TVS) diode designed to protect sensitive electronic equipment from voltage spikes and transients. This bi-directional TVS diode is capable of handling surge energy up to 3 kilowatts in a compact 2-pin Case D-6 modified package, making it an ideal solution for safeguarding your circuits against sudden overvoltage events.

With a stand-off voltage of 18V, the MXDA3KP18CA ensures that your devices are shielded from electrical threats while maintaining a low clamping voltage. This feature is particularly useful in protecting against electrostatic discharges (ESD), lightning, and other transient power surges that can cause irreversible damage to sensitive components. The bidirectional design allows it to provide symmetrical protection for AC applications or bidirectional data lines.

This robust TVS diode is characterized by its fast response time, which is critical for immediate diversion of transient voltages away from vulnerable circuitry. Its high surge capability is matched by its excellent thermal dissipation properties, ensuring reliability and longevity even under extreme conditions. The MXDA3KP18CA is suitable for a wide range of applications, including but not limited to power supplies, automotive systems, industrial equipment, and communication devices.

The device is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components. This commitment to environmental responsibility does not compromise the diode's performance or durability, making it a conscientious choice for modern electronic designs.

Incorporating the MXDA3KP18CA into your design can provide peace of mind, knowing that your products are fortified against the unpredictable nature of electrical transients. This diode's blend of power, precision, and protection makes it a smart addition to any circuit that demands high-quality surge protection.

You May Also Be Interested in

Comchip Technology
TVS DIODE 8VWM 24VC SOD323 / 24V Clamp 18A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Need more? Email Us
ECAD model for CPDV8V0-HF
Yageo
TVS ESD, SOD-123S, 13V, 21.5V, R / 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A13L01
Comchip Technology
TVS DIODE 24VWM 56VC SOD323 / 56V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0775
ECAD model for CPDV24V0-HF
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 20V 32.4V P600
Lowest to $2.1481
ECAD model for 5KP20CA
Comchip Technology
AUTOMOTIVE DIODE ESD 5VWM 15VC 0 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Lowest to $0.1764
ECAD model for ACPDQC5V0A-HF
Comchip Technology
DIODE ESD 5VWM 65W 0402/SOD-923F / 8.6V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount 0402/SOD-923F
Lowest to $0.0443
ECAD model for CPDQT5V0HE-HF
ON Semiconductor
SC-74 Quad Monolithic Common Anode | TVS DIODE 9.1V 17.3V SC74
Lowest to $0.2306
ECAD model for MMQA12VT1
Amazing
TVS DEVICE 1-CHANNEL 3.3V / Clamp Ipp Tvs Diode Surface Mount DFN1006P2E
Need more? Email Us
ECAD model for AZ5323-01F
Bourns Inc.
TVS DIODE 16VWM 26VC SMC / 26V Clamp 115.4A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $0.6344
ECAD model for SMLJ16A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention